EN
  • EN
  • DE

RJK0351DPA-03

Part No RJK0351DPA-03
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182987-RJK0351DPA-03
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK0351DPA-03 CAD Model

Description

The RJK0351DPA-03 is a P-channel MOSFET from Renesas Electronics America. It is designed for use in a wide range of power management and switching applications.

Applications:

  • DC-DC converters
  • Load switching
  • Power management circuits
  • Motor control circuits
  • Backlight inverters

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low gate charge (Qg): Enables fast switching speeds.
  • Avalanche energy rated: Provides robust performance in demanding applications.
  • Surface mount package: Facilitates automated assembly.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • High efficiency: Reduces power consumption and heat generation.
  • Fast switching speed: Enables high-frequency operation.
  • Reliable performance: Ensures stable operation in various conditions.
  • Compact size: Saves board space.
  • Ease of use: Simplifies circuit design and assembly.

Additional Details:

The RJK0351DPA-03 features a drain-source voltage (VDSS) of -30V and a continuous drain current (ID) of -5A. It is available in a small surface mount package, making it suitable for applications where board space is limited. The low on-resistance ensures minimal power dissipation, contributing to higher overall system efficiency. Its fast switching speed is beneficial in high-frequency DC-DC converter designs.

This MOSFET is designed for optimal thermal performance, allowing it to handle higher power levels. The avalanche energy rating ensures that the device can withstand transient voltage spikes, making it suitable for use in robust and reliable applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9884 $59.9536
10+ $12.2984 $122.9840
15+ $11.9138 $178.7070
21+ $11.5292 $242.1132
26+ $11.1446 $289.7596
35+ $9.9919 $349.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess