EN
  • EN
  • DE

RJK0332DPB-01-JO

Part No RJK0332DPB-01-JO
Manufacturer Renesas Electronics America
Catalog FETs - Single
Description Trans MOSFET N-CH Si 30V 35A 5-Pin(4+Tab) LFPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182966-RJK0332DPB-01-JO
Family Name RJK0332DPB-01
Introduction Date February 28, 2011
ECCN EAR99
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK0332DPB-01-JO CAD Model

Description

The RJK0332DPB-01-JO is an N-channel MOSFET produced by Renesas Electronics America. This device is engineered for power management applications, offering a combination of low on-resistance and rapid switching capabilities to enhance efficiency and performance. It is suitable for a variety of uses including DC-DC converters, power supplies, and load switching.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Load Switching
  • Motor Control Circuits
  • Power Management Systems

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves power efficiency.
  • High-Speed Switching: Enables fast and efficient switching behavior.
  • Low Gate Charge (Qg): Minimizes gate drive requirements and enhances switching efficiency.
  • Avalanche Energy Rated: Provides robustness against voltage transients.
  • Surface Mount Package: Allows for efficient board assembly and compact designs.

Benefits:

  • Enhanced Energy Efficiency: Low on-resistance minimizes power dissipation, resulting in improved energy efficiency in power conversion applications.
  • Improved System Performance: High-speed switching facilitates quicker response times and enhanced overall system performance.
  • Reduced Power Consumption: Low gate charge minimizes the power required to drive the MOSFET, contributing to energy savings.
  • Increased Reliability: Avalanche energy rating provides protection against voltage spikes and inductive loads.
  • Compact Designs: Surface mount package allows for smaller and more efficient circuit layouts.

Additional Details:

The RJK0332DPB-01-JO is typically housed in a surface-mount package, such as SOP-8, which facilitates efficient thermal management and ease of assembly. The datasheet provides detailed specifications regarding voltage and current ratings, as well as thermal resistance values. The gate threshold voltage is carefully controlled to ensure consistent and reliable switching characteristics. The device is often used in synchronous rectification applications due to its low on-resistance and fast switching speed. Additionally, it is commonly RoHS compliant, ensuring it meets environmental standards for hazardous substances.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7447 $61.0645
85+ $1.4315 $121.6775
125+ $1.3868 $173.3500
175+ $1.3421 $234.8675
225+ $1.2973 $291.8925
300+ $1.1631 $348.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,310 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess