EN
  • EN
  • DE

RJK0204DPA

Part No RJK0204DPA
Manufacturer Renesas Electronics America
Catalog Misc Products
Description Silicon N Channel Power MOS FET with Schottky Barrier Diode Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835485-RJK0204DPA
Ultra Librarian 3D Model Ultra Librarian RJK0204DPA CAD Model

Description

The RJK0204DPA is a silicon N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) produced by Renesas Electronics. It is designed for use in a wide range of power switching applications, particularly those requiring high efficiency and fast switching speeds. The MOSFET is characterized by its low on-state resistance and excellent gate charge characteristics, making it suitable for DC-DC converters, load switches, and other power management circuits.

Applications:

  • DC-DC Converters: Widely used in step-up (boost) and step-down (buck) converters for voltage regulation.
  • Load Switches: Efficiently controls power to various loads in electronic devices.
  • Power Management Circuits: Integrates into circuits for power distribution and control in portable devices and power supplies.
  • Motor Control: Used in low-power motor control applications.
  • LED Lighting: Drives LEDs with high efficiency in lighting applications.

Features:

  • Low On-State Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher operating frequencies.
  • Low Gate Charge (Qg): Minimizes gate drive requirements, simplifying the driving circuitry.
  • Avalanche Capability: Provides robustness against voltage transients and overvoltage conditions.
  • Surface Mount Package: Facilitates efficient PCB assembly and reduces board space.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching speed lead to minimal power loss, enhancing overall system efficiency.
  • Reduced Heat Dissipation: Lower power loss translates to less heat generation, simplifying thermal management and improving reliability.
  • Compact Design: Small surface mount package enables compact and space-saving designs.
  • Simplified Drive Circuitry: Low gate charge reduces the complexity and cost of the gate drive circuit.
  • Improved System Reliability: Robust design and avalanche capability enhance the overall reliability of the system.

Additional Details:

The RJK0204DPA typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating suitable for its target applications. The gate-source voltage (VGS) is typically rated at ±20V. The device is available in a surface-mount package, such as a SOP (Small Outline Package). Key parameters to consider when using the RJK0204DPA include the threshold voltage (Vth), gate-source capacitance (Cgs), and drain-source capacitance (Cds), which impact switching performance and drive requirements. Refer to the Renesas datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability. The specific RDS(on) value is a critical parameter and should be verified in the datasheet for the specific operating conditions.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess