EN
  • EN
  • DE

RD74LVC16245BTEL

Part No RD74LVC16245BTEL
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description 16-bit Bus Transceivers with 3-state Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292393-RD74LVC16245BTEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD74LVC16245BTEL CAD Model

Description

The RD74LVC16245BTEL is a high-performance, low-voltage BiCMOS device from Renesas Electronics America. This octal bus transceiver is designed for synchronous and asynchronous data communication between data buses. It features non-inverting outputs and provides bidirectional buffering capabilities, making it ideal for applications where signal integrity and high-speed data transfer are critical.

Applications:

  • Memory interfacing
  • High-speed data buses
  • Backplane transceivers
  • Level translation
  • Networking equipment

Features:

  • Low Voltage Operation: Operates from 1.65V to 3.6V, making it suitable for low-power applications.
  • High-Speed Data Transfer: Provides fast propagation delays, ensuring efficient data transmission.
  • Bidirectional Buffering: Allows data transfer in both directions, enhancing system flexibility.
  • Non-Inverting Outputs: Maintains signal polarity for simplified system design.
  • Output Enable Control: Features output enable (OE) control for bus isolation and reduced power consumption.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient operation.
  • CMOS Compatible Inputs: Compatible with CMOS logic levels for easy interfacing.

Benefits:

  • Improved System Performance: High-speed data transfer capabilities enhance overall system performance.
  • Reduced Power Consumption: Low-voltage operation and low power dissipation contribute to energy efficiency.
  • Enhanced System Flexibility: Bidirectional buffering and output enable control provide design flexibility.
  • Simplified System Design: Non-inverting outputs and CMOS compatible inputs simplify system integration.
  • Reliable Data Transmission: Ensures reliable data transmission through optimized signal buffering.

Additional Details:

The RD74LVC16245BTEL is an octal transceiver with three-state outputs. This means that each output can be in one of three states: logic high, logic low, or high impedance. The high-impedance state allows multiple devices to share the same bus without interfering with each other. The device is available in a TSSOP package, making it suitable for surface-mount applications. The operating temperature range is typically -40°C to +85°C. The propagation delay is typically in the range of 3-5 ns, depending on the supply voltage and load conditions. The input capacitance is low, which minimizes loading effects on the driving circuitry. The device is also designed to be ESD protected, which helps to prevent damage from electrostatic discharge events.

You May Also Be Interested in

Yamaha
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
AMCC
Lowest to $12.4155
Sierra Wireless
Need more? Email Us
Intel
Need more? Email Us
Nortel Networks
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,195 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess