EN
  • EN
  • DE

RD4.7FS-T1-AY

Part No RD4.7FS-T1-AY
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113173-RD4.7FS-T1-AY
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD4.7FS-T1-AY CAD Model

Description

The RD4.7FS-T1-AY is a Zener diode manufactured by Renesas Electronics. It is designed to provide a stable reference voltage in electronic circuits. This diode offers a precise breakdown voltage of 4.7V, making it suitable for voltage regulation, overvoltage protection, and clipping applications. Its small size and surface-mount packaging allow for easy integration into compact designs.

Applications

  • Voltage Regulation
  • Overvoltage Protection
  • Voltage Clipping
  • Reference Voltage Generation
  • Transient Voltage Suppression (TVS)

Features

  • Zener Voltage: 4.7V
  • Surface Mount Device (SMD): Enables automated assembly.
  • Small Package Size: Allows for high-density circuit designs.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes.
  • Lead-Free: Complies with environmental regulations.

Benefits

  • Precise Voltage Regulation: Ensures stable output voltage in regulated circuits.
  • Effective Overvoltage Protection: Protects sensitive components from damage caused by voltage surges.
  • Signal Clipping: Prevents signals from exceeding a specified voltage level.
  • Simplified Circuit Design: Provides a simple and reliable method for voltage regulation and protection.
  • Reduced PCB Size: Small package size allows for compact circuit designs.

Additional Details

The RD4.7FS-T1-AY is commonly used in power supplies, signal processing circuits, and communication equipment. It is typically supplied on tape and reel for automated assembly. The diode's performance is characterized by its Zener impedance and reverse leakage current. It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The surface mount package allows for efficient heat dissipation.

Typical Specifications:

  • Zener Voltage (Vz): 4.7 V
  • Zener Test Current (Iz): Specified in datasheet (typically a few mA)
  • Zener Impedance (Zz): Typically a few Ohms
  • Reverse Leakage Current (Ir): Typically less than 1 μA
  • Power Dissipation: Typically 0.2 W
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOD-323 (typical)

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
RF Micro Devices
Need more? Email Us
QSI
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
NEC
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess