The RD25LD010FT#H5 is a Flash Memory IC manufactured by Renesas Electronics America. It is a serial interface flash memory, typically used for storing configuration data, firmware, and other non-volatile information in embedded systems.
Applications
- Consumer electronics
- Industrial control systems
- Networking equipment
- Medical devices
- Automotive systems
Features
- 1 Mbit (128K x 8) memory capacity
- Serial Peripheral Interface (SPI)
- Low power consumption
- Write protection features
- Small package size
- Wide operating voltage range
Benefits
- Non-volatile storage of critical data
- Easy integration with microcontrollers via SPI
- Extended battery life in portable devices
- Prevention of accidental data overwrites
- Reduced board space requirements
- Versatile usage in various applications
Additional Details
This flash memory device operates using a standard SPI protocol, allowing for easy interface with a wide range of microcontrollers and processors. It supports various SPI modes to optimize data transfer speed and compatibility. The device offers write protection features to safeguard the stored data from accidental modification or corruption.
The RD25LD010FT#H5 is designed for low power operation, making it suitable for battery-powered applications. It comes in a small package size, enabling designers to minimize board space usage. The wide operating voltage range allows for flexible integration into different systems.
The typical operating temperature range is from -40°C to +85°C, allowing reliable operation in a variety of environments. Always refer to the official datasheet for precise technical specifications, including read/write timings, voltage levels, and power consumption characteristics.