EN
  • EN
  • DE

RAA2788403HFP#AA0

Part No RAA2788403HFP#AA0
Manufacturer Renesas Electronics America
Catalog Linear - Video Processing
Description IC FULL HD LCD CTLR CORRUPT 128L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000333-RAA2788403HFP#AA0
Manufacturer Renesas Electronics America Inc
Category Integrated Circuits (ICs) Linear Video Processing
Package Tray
Applications Professional Video
Voltage - Supply 1.8V ~ 3.3V
Mounting Type Surface Mount
Package / Case 128-LQFP Exposed Pad
Ultra Librarian 3D Model Ultra Librarian RAA2788403HFP#AA0 CAD Model

Description

The RAA2788403HFP#AA0 is a power management IC (PMIC) from Renesas Electronics America. It is designed to provide efficient and reliable power solutions for a variety of applications, particularly those requiring multiple voltage rails and precise power sequencing. It integrates multiple regulators and supervisory functions, simplifying power system design.

Applications:

  • FPGA and processor power supplies.
  • Embedded systems.
  • Industrial control systems.
  • Networking equipment.
  • Telecom infrastructure.

Features:

  • Multiple Voltage Rails: Provides multiple independent voltage rails to power various system components.
  • Integrated Buck Regulators: High-efficiency buck (step-down) regulators for core voltage generation.
  • LDO Regulators: Low-dropout (LDO) regulators for sensitive analog circuitry.
  • Power Sequencing: Programmable power-up and power-down sequencing to prevent system instability.
  • Overvoltage and Undervoltage Protection: Protects the system from voltage transients and faults.
  • Overcurrent Protection: Limits the output current to prevent damage from short circuits.
  • Thermal Shutdown: Shuts down the device in case of excessive temperature.
  • I2C Interface: Allows for programming and monitoring of the PMIC settings.

Benefits:

  • Simplified Power System Design: Integrates multiple power management functions into a single chip.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Robust Protection: Protects the system from voltage and current faults.
  • Flexible Configuration: Programmable settings allow for customization to specific application requirements.
  • Reduced Board Space: Integrates multiple components into a single package, saving board space.
  • Improved System Reliability: Ensures stable and reliable power delivery to critical components.

Additional Details:

The RAA2788403HFP#AA0 typically operates from a wide input voltage range. The specific output voltage and current capabilities of each regulator depend on the specific configuration and external components. The device is typically available in a compact QFN (Quad Flat No-Lead) package. Refer to the Renesas website and the device datasheet for detailed specifications, application notes, and programming information.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess