EN
  • EN
  • DE

R9A07G044L24GBG#AC0

Part No R9A07G044L24GBG#AC0
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description IC MPU 1.2GHZ 551BGA / ARM® Cortex®-A55 Microprocessor IC - 3 Core, 64-Bit 1.2GHz 551-BGA (21x21)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Renesas Electronics America Inc
Package Tray
Core Processor ARM® Cortex®-A55
Number of Cores/Bus Width 3 Core, 64-Bit
Speed 1.2GHz
Co-Processors/DSP ARM® Cortex®-M4, ARM® Mali-G31
RAM Controllers DDR3L, DDR4
Graphics Acceleration No
Display & Interface Controllers MIPI/CSI, MIPI/DSI
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features AES, RSA, SHA-1, SHA-224, SHA-256, TRNG
Mounting Type Surface Mount
Package / Case 551-BGA
Supplier Device Package 551-BGA (21x21)
Additional Interfaces CANbus, eMMC/SD/SDIO, I²C, SPI, UART
Base Product Number R9A07
Standard Package 60
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1349882-R9A07G044L24GBG#AC0
Ultra Librarian 3D Model Ultra Librarian R9A07G044L24GBG#AC0 CAD Model

Description

The Renesas Electronics America Inc R9A07 microprocessor is an embedded microprocessor that belongs to the ARM Cortex-A55 core processor series.

  • Core Processor: ARM Cortex-A55
  • Bus Width: 64-Bit
  • Operating Speed: 1.2GHz
  • Number of Cores: Three
  • Co-Processors/DSP: ARM Cortex-M4 and ARM Mali-G31
  • RAM Controllers: DDR3L and DDR4
  • Display and Interface Controllers: MIPI/CSI and MIPI/DSI
  • Ethernet: 10/100/1000Mbps
  • USB: 2.0
  • Operating Voltage: 1.8V and 3.3V
  • Security Features: AES, RSA, SHA-1, SHA-224, SHA-256, and TRNG
  • Package: 551-BGA
  • Additional Interfaces: CANbus, eMMC/SD/SDIO, I2C, SPI, and UART

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0544 $60.1088
5+ $24.6600 $123.3000
7+ $23.8894 $167.2258
9+ $23.1187 $208.0683
12+ $22.3481 $268.1772
15+ $20.0363 $300.5445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess