EN
  • EN
  • DE

R7S721001VCBG#AC1

Part No R7S721001VCBG#AC1
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description RZ/A1H 400MHZ 10MB BGA324 / ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 400MHz 324-FBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Renesas Electronics America Inc
Series RZ/A1H
Package Tray
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers SDRAM, SRAM
Graphics Acceleration Yes
Display & Interface Controllers DVD, VDC
Ethernet 10/100Mbps (1), 100Mbps (1)
USB USB 2.0 (2)
Voltage - I/O 1.2V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 324-FBGA
Supplier Device Package 324-FBGA (19x19)
Additional Interfaces CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI
Base Product Number R7S721001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -1161-R7S721001VCBG#AC1
Standard Package 84
Win Source Part Number 1166446-R7S721001VCBG#AC1
Ultra Librarian 3D Model Ultra Librarian R7S721001VCBG#AC1 CAD Model

Description

The Renesas R7S721001VCBG#AC1 is an embedded microprocessor designed for use in integrated circuits (ICs).

  • Series: RZ/A1H
  • Core Processor: ARM Cortex-A9
  • Core: 1 core
  • Bus Width: 32-bit
  • Speed: 400MHz
  • Co-processors/DSP: multimedia and NEON™ MPE co-processors/DSP
  • RAM controllers: SDRAM and SRAM RAM controllers
  • Graphics Acceleration: graphics acceleration
  • Display & Interface Controllers: DVD and VDC display & interface controllers
  • Ethernet: 10/100Mbps (1) and 100Mbps (1)
  • USB Interfaces: USB 2.0 (2)
  • Additional Interfaces: CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI
  • Operating Temperature: -40°C to 85°C
  • Package: Tray
  • Standard Package: 84
  • ECCN: 3A991A2
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.8647 $62.8647
2+ $51.5813 $103.1626
4+ $49.9694 $199.8776
5+ $48.3575 $241.7875
6+ $46.7456 $280.4736
8+ $41.9098 $335.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,286 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess