EN
  • EN
  • DE

R7F7010463AFP

Part No R7F7010463AFP
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description High-end In-vehicle Microcomputers for Body Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087497-R7F7010463AFP
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R7F7010463AFP CAD Model

Description

The R7F7010463AFP is a microcontroller unit (MCU) from Renesas Electronics, belonging to their Renesas Synergy™ S1 series. These MCUs are designed for a wide range of embedded applications, offering a balance of performance, power efficiency, and integrated peripherals. This particular model is built around an ARM Cortex-M23 core, offering a robust and versatile platform for developing connected devices and industrial automation solutions.

Applications:

  • Industrial automation and control systems
  • Building automation
  • Home appliances
  • Medical devices
  • Smart metering
  • IoT (Internet of Things) devices

Features:

  • ARM Cortex-M23 Core: Provides a balance of performance and power efficiency.
  • Integrated Peripherals: Includes a variety of communication interfaces like UART, SPI, I2C, and USB, as well as analog-to-digital converters (ADCs) and timers.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered applications.
  • Security Features: Includes hardware-based security features to protect against unauthorized access and data breaches.
  • Renesas Synergy™ Platform: Supported by the Renesas Synergy™ platform, which provides a comprehensive suite of software tools and libraries to simplify development.
  • Flash Memory: Includes integrated flash memory for program storage.
  • SRAM: Offers SRAM for data storage and program execution.

Benefits:

  • Reduced Development Time: The Renesas Synergy™ platform and comprehensive peripheral set accelerate development cycles.
  • Improved Performance: The ARM Cortex-M23 core provides sufficient processing power for a variety of embedded tasks.
  • Enhanced Security: Hardware-based security features protect against threats.
  • Lower Power Consumption: Extends battery life in portable applications.
  • Cost-Effective Solution: Offers a good balance of features and performance at a competitive price point.

Additional Details:

The R7F7010463AFP typically comes in a QFP (Quad Flat Package) or similar surface-mount package. The operating voltage range is typically between 1.6V and 5.5V. The specific flash memory and SRAM sizes can vary depending on the configuration of the device. It is crucial to consult the Renesas documentation for the specific device to determine exact memory sizes, pin configurations, and electrical characteristics. The Renesas Synergy™ Software Package (SSP) provides a comprehensive set of drivers, middleware, and RTOS integration to streamline the development process and ensure compatibility with the microcontroller's peripherals and features.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Microchip Technology
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 952 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess