EN
  • EN
  • DE

R7F7010333AFP

Part No R7F7010333AFP
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description High-end In-vehicle Microcomputers for Body Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087494-R7F7010333AFP
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R7F7010333AFP CAD Model

Description

The Renesas R7F7010333AFP is a microcontroller unit (MCU) belonging to the RH850 family, specifically designed for automotive applications. These MCUs are engineered to meet the stringent demands of modern automotive systems, offering a balance of performance, safety, and reliability. They're commonly found in areas such as powertrain control, chassis control, body control, and advanced driver-assistance systems (ADAS).

Applications

  • Powertrain control: Used in engine control units (ECUs) for fuel injection, ignition timing, and emission control. Also used in transmission control systems.
  • Chassis control: Employed in anti-lock braking systems (ABS), electronic stability control (ESC), and electric power steering (EPS) systems.
  • Body control: Integrated into body control modules (BCMs) for controlling lighting, door locks, windows, and wiper systems.
  • Advanced driver-assistance systems (ADAS): Used in adaptive cruise control (ACC), lane departure warning (LDW), and automatic emergency braking (AEB) systems.
  • Automotive gateways: Functions as a central communication hub, managing data flow between different in-vehicle networks.

Features

  • RH850 CPU core: High-performance CPU core designed for real-time automotive applications.
  • On-chip flash memory: Non-volatile memory for storing program code and calibration data.
  • On-chip RAM: High-speed random-access memory for temporary data storage and processing.
  • Communication interfaces: Supports various automotive communication protocols, including CAN, LIN, FlexRay, and Ethernet.
  • Timers and PWM units: Used for precise timing control, motor control, and power management.
  • Analog-to-digital converters (ADCs): Enables the conversion of analog sensor signals to digital data.
  • Safety features: Includes hardware and software safety mechanisms to ensure reliable operation and compliance with automotive safety standards (e.g., ISO 26262).

Benefits

  • High performance: Provides the processing power needed for complex automotive control algorithms.
  • Automotive-grade reliability: Designed and tested to withstand harsh automotive environments.
  • Functional safety: Safety mechanisms help prevent system failures and ensure safe operation.
  • Connectivity: Communication interfaces enable seamless integration with in-vehicle networks.
  • Scalability: The RH850 family offers a range of devices with varying performance and features, allowing for scalable solutions across different automotive applications.

Additional Details

The R7F7010333AFP typically includes several megabytes of flash memory and several hundred kilobytes of RAM. It's qualified for automotive temperature ranges and packaged in high pin-count QFP or BGA packages. These MCUs have various communications interfaces including CAN FD. Development tools include compilers, debuggers, and emulators. Refer to Renesas documentation for specific operational details.

It is crucial to consult the official Renesas documentation for detailed specifications, application notes, and safety manuals to ensure proper design and operation.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
World Produts Inc.
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess