EN
  • EN
  • DE

R7F0C30042ESP

Part No R7F0C30042ESP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835003-R7F0C30042ESP
Ultra Librarian 3D Model Ultra Librarian R7F0C30042ESP CAD Model

Description

The R7F0C30042ESP is a microcontroller from Renesas Electronics America, belonging to the RL78 family, specifically the RL78/G13 series. It is designed for a broad range of applications requiring low power consumption and a good balance of performance. This microcontroller is frequently used in consumer electronics, industrial control systems, and automotive applications.

Applications:

  • Automotive Subsystems: Control of automotive subsystems such as lighting, wipers, and seat controls.
  • Industrial Automation: Implementation in programmable logic controllers (PLCs) and industrial sensors.
  • Consumer Electronics: Used in home appliances, remote controls, and other consumer devices.
  • Healthcare Devices: Application in portable medical equipment such as blood pressure monitors and glucose meters.
  • Smart Home Systems: Control of smart home devices such as thermostats and lighting systems.

Features:

  • Low Power Consumption: Optimized for minimal power usage, extending battery life in portable devices.
  • 16-bit RL78 CPU Core: High-performance 16-bit core for efficient processing of various tasks.
  • On-Chip Memory: Integrated Flash memory and SRAM for program and data storage.
  • Multiple Communication Interfaces: Includes UART, CSI, I2C, and LIN interfaces for serial communication.
  • Analog Peripherals: Integrated ADC (Analog-to-Digital Converter) and comparator for analog signal processing.

Benefits:

  • Extended Battery Life: Ultra-low power consumption allows for prolonged operation in battery-powered applications.
  • High Performance: The 16-bit RL78 core provides sufficient processing power for various control tasks.
  • Cost-Effective: Integrates multiple peripherals, reducing the need for external components and lowering system cost.
  • Flexible Communication: Multiple communication interfaces facilitate easy integration with other devices and systems.
  • Simplified Development: Supported by a comprehensive development environment, simplifying software development and debugging.

Additional Details:

The R7F0C30042ESP microcontroller is designed to offer a high degree of flexibility and efficiency. It includes a range of features such as timers, PWM (Pulse Width Modulation) outputs, and interrupt controllers, which enable precise control of external devices. It also has built-in safety features such as a watchdog timer and a power-on reset circuit, which enhance system reliability and prevent unexpected behavior. It is suitable for applications that require a balance of low power consumption, high performance, and comprehensive peripheral support. The microcontroller supports a variety of programming languages and development tools, making it easy to use for both novice and experienced developers.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5486 $71.0972
4+ $29.1684 $116.6736
7+ $28.2571 $197.7997
9+ $27.3458 $246.1122
11+ $26.4345 $290.7795
15+ $23.6994 $355.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess