EN
  • EN
  • DE

R5F72867D100FA#U2

Part No R5F72867D100FA#U2
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 32-bit SH-2A RISC 1MB Flash 3.3V/5V 176-Pin LFQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Frequency 100 MHz
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Bits 32
Number of Pins 176
Number of UART Channels 5
RoHS Compliant
Win Source Part Number 1087428-R5F72867D100FA#U2
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F72867D100FA#U2 CAD Model

Description

The R5F72867D100FA#U2 is a high-performance microcontroller unit (MCU) from Renesas Electronics America, belonging to the Renesas RX72T Series. This MCU is specifically designed for motor control applications requiring high speed, precision, and safety features.

Applications:

  • Servo motors in industrial robots and automation systems
  • Inverter control for electric vehicles (EVs) and hybrid electric vehicles (HEVs)
  • Power tools and appliances with advanced motor control
  • Variable speed drives (VSDs) for industrial pumps and fans
  • Medical equipment requiring precise motor control, such as ventilators and surgical robots

Features:

  • RXv3 Core: Based on the powerful Renesas RXv3 core, delivering exceptional processing performance for motor control algorithms.
  • High Clock Speed: Operates at a high frequency (e.g., 240 MHz), enabling real-time control and precise motor regulation.
  • Large Flash Memory: Equipped with ample Flash memory (e.g., 1MB) for storing complex motor control algorithms and application code.
  • SRAM: Features sufficient SRAM (e.g., 128KB) for data storage and processing during motor control operations.
  • Advanced Motor Control Peripherals: Includes dedicated peripherals for motor control, such as PWM timers, A/D converters, and encoder interfaces.
  • Safety Features: Incorporates safety mechanisms, like hardware self-diagnostics and redundancy, to meet stringent safety requirements in industrial and automotive applications.
  • Communication Interfaces: Supports various communication interfaces, including CAN, Ethernet, and UART, for connectivity and data exchange.
  • Package Options: Available in different package options (e.g., LQFP) to cater to diverse design requirements.

Benefits:

  • High-performance Motor Control: Enables precise and efficient control of motors, improving system performance and energy efficiency.
  • Reduced Development Time: The comprehensive set of motor control peripherals and software libraries simplifies development and shortens time-to-market.
  • Enhanced Safety: Meets stringent safety requirements in demanding applications, ensuring reliable and safe operation.
  • Improved System Efficiency: Optimizes motor control algorithms for enhanced energy efficiency and reduced power consumption.
  • Robust Communication: Facilitates seamless integration with other system components and networks.

Technical Specifications (may vary depending on the exact part number):

  • Core: RXv3
  • Clock Speed: Up to 240 MHz
  • Flash Memory: Up to 1MB
  • SRAM: Up to 128KB
  • Operating Voltage: 2.7 V to 3.6 V
  • Operating Temperature: -40°C to +85°C
  • Peripherals: PWM Timers, A/D Converters, Encoder Interfaces, CAN, Ethernet, UART

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess