EN
  • EN
  • DE

R5F64167DFD

Part No R5F64167DFD
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 046045-R5F64167DFD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F64167DFD CAD Model

Description

The R5F64167DFD is a microcontroller unit (MCU) belonging to the Renesas M16C family. These microcontrollers are known for their balanced performance, low power consumption, and versatile peripheral set, making them suitable for a variety of embedded control applications.

Applications:

  • Industrial Automation: Programmable logic controllers (PLCs), motor control systems, and sensor networks.
  • Consumer Electronics: Home appliances, audio/video equipment, and gaming devices.
  • Automotive Systems: Body control modules, instrument clusters, and engine management systems.
  • Medical Devices: Patient monitoring systems, diagnostic equipment, and portable medical instruments.
  • Security Systems: Alarm systems, access control systems, and surveillance equipment.

Features:

  • M16C CPU Core: High-performance 16-bit M16C CPU core with an efficient instruction set and memory management.
  • Flash Memory: On-chip flash memory for program storage, enabling easy firmware updates.
  • RAM: Internal RAM for data storage and program execution.
  • Timers: Multiple timers/counters with various operating modes, including PWM generation, input capture, and output compare.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors and signals.
  • D/A Converter: Digital-to-analog converter for generating analog output signals.
  • I/O Ports: General-purpose input/output ports for controlling external devices and reading sensor inputs.
  • CAN Interface: Controller Area Network (CAN) interface for automotive and industrial networking.
  • Low-Power Modes: Several low-power modes to minimize power consumption in battery-powered applications.

Benefits:

  • High Performance: Offers sufficient processing power for a wide range of embedded control tasks.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering cost.
  • Flexible Communication Interfaces: Supports a wide range of communication protocols for interfacing with diverse devices.
  • CAN Interface: Enables communication with other devices in automotive and industrial networks.
  • Simplified Development: Renesas provides development tools and resources to ease the software development process.
  • Cost-Effective: Offers a good balance of performance and features at a competitive price.

The R5F64167DFD is typically available in various package options, such as QFP (Quad Flat Package) and LQFP (Low Profile Quad Flat Package). Detailed technical specifications, including voltage requirements, temperature ranges, and pinout information, can be found in the official Renesas datasheet for the M16C family. Its comprehensive feature set makes it a suitable choice for numerous embedded applications requiring a balance of performance and power efficiency.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $10.8258
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3049 $58.3539
27+ $4.3532 $117.5364
42+ $4.2169 $177.1098
57+ $4.0806 $232.5942
74+ $3.9455 $291.9670
98+ $3.5366 $346.5868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess