EN
  • EN
  • DE

R5F562N8BDFP

Part No R5F562N8BDFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 100 MHz 32-bit RX MCU with FPU, 165 DMIPS, up to 512-Kbyte Flash, Ethernet, USB 2.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241730-R5F562N8BDFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F562N8BDFP CAD Model

Description

The R5F562N8BDFP is a high-performance microcontroller from the Renesas Electronics RX62N series. It features a 32-bit RX CPU core, running at up to 100 MHz, and a rich set of peripherals, making it suitable for a wide range of embedded applications. The device offers a balance of processing power, memory, and connectivity options.

Applications:

  • Industrial control systems
  • Motor control
  • Home appliances
  • Healthcare devices
  • Building automation

Features:

  • 32-bit RX CPU core
  • Up to 100 MHz operating frequency
  • 128 KB Flash memory
  • 16 KB SRAM
  • Ethernet controller
  • USB 2.0 Host/Function/OTG
  • CAN interface
  • Serial communication interfaces (UART, SPI, I2C)
  • 12-bit A/D converter
  • 10-bit D/A converter
  • Timers and PWM channels

Benefits:

  • High processing performance for demanding applications
  • Integrated peripherals reduce system cost and complexity
  • Flexible connectivity options enable diverse applications
  • Low power consumption for energy-efficient designs
  • Robust design for reliable operation in harsh environments

Additional Details:

The R5F562N8BDFP microcontroller is designed to provide a flexible and scalable platform for embedded systems. Its integrated Ethernet controller enables network connectivity, while the USB interface allows for easy data transfer and device configuration. The CAN interface is suitable for automotive and industrial applications. The device also features a variety of serial communication interfaces, including UART, SPI, and I2C, for connecting to various peripherals and sensors.

The microcontroller's 12-bit A/D converter allows for precise analog signal acquisition, while the 10-bit D/A converter enables analog signal generation. The timers and PWM channels can be used for motor control, lighting control, and other applications. The R5F562N8BDFP is supported by a comprehensive set of development tools, including compilers, debuggers, and emulators, which simplify the development process. It is commonly used in industrial control systems, motor control applications, home appliances, healthcare devices, and building automation systems, where high performance and reliability are critical.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $168.0791 $168.0791
2+ $162.4762 $324.9524
3+ $145.6686 $437.0058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess