EN
  • EN
  • DE

R5F3650EDFA

Part No R5F3650EDFA
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description RENESAS MCU M16C FAMILY / M16C/60
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241715-R5F3650EDFA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F3650EDFA CAD Model

Description

The R5F3650EDFA is a microcontroller from Renesas Electronics America, belonging to the M16C/30 Series. This microcontroller family is widely used in various applications due to its balance of performance, power efficiency, and integrated peripherals.

Applications

  • Industrial equipment: Programmable logic controllers (PLCs), motor drives, and sensor systems.
  • Office automation: Printers, scanners, and copiers.
  • Consumer electronics: Audio players, set-top boxes, and home appliances.
  • Automotive electronics: Instrument clusters, body control modules, and security systems.
  • Medical devices: Portable monitoring equipment and diagnostic tools.

Features

  • M16C/62 CPU core: High-performance 16-bit CPU core.
  • On-chip Flash Memory: Integrated flash memory for program and data storage, supporting in-system programming.
  • RAM: Internal RAM for data manipulation and temporary storage.
  • Timers: Multiple timers, including general-purpose timers, watchdog timers, and real-time clock (RTC).
  • Serial Communication: UART, SPI, and I2C interfaces for communication with external devices.
  • A/D Converter: Analog-to-digital converter (ADC) for analog signal acquisition.
  • D/A Converter: Digital-to-analog converter (DAC) for analog signal output.
  • I/O Ports: General-purpose input/output (GPIO) ports for interfacing with various peripherals.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.

Benefits

  • High Performance: Efficient 16-bit CPU core for fast processing.
  • Versatile Peripherals: Integrated peripherals reduce the need for external components.
  • Flexible Communication: Multiple serial interfaces for easy communication with other devices.
  • Low Power Consumption: Optimized for low-power applications, extending battery life.
  • Easy Development: Supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators.

Additional Details

The R5F3650EDFA microcontroller typically operates at a clock frequency of up to 25 MHz. It includes various power-saving modes to minimize power consumption. The device incorporates a watchdog timer for system monitoring and fault recovery. Specific memory configurations and the number of I/O pins depend on the particular package and configuration. Refer to the Renesas datasheet for detailed technical specifications, including memory sizes, operating voltage, and temperature range.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2125 $75.6375
6+ $20.6872 $124.1232
9+ $20.0404 $180.3636
12+ $19.3936 $232.7232
16+ $18.7480 $299.9680
21+ $16.8087 $352.9827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess