The R5F3640MDFA#UE UEPG is a microcontroller from Renesas Electronics America, belonging to the R32C/100 series. This series is known for its efficiency and integrated peripherals, making it suitable for a broad range of embedded control applications.
Applications:
- Industrial automation systems
- Motor control
- Home appliance control
- Security systems
- Automotive electronics (body control modules)
Features:
- R32C CPU Core: High-performance core allowing efficient processing of complex algorithms.
- On-chip Flash Memory: Integrated Flash memory for program storage.
- SRAM: Integrated SRAM for fast data manipulation during program execution.
- Timers: Multiple timers for PWM generation, input capture, and output compare functions.
- Serial Communication Interfaces: Includes UART, SPI, and I2C for serial communication.
- Analog-to-Digital Converter (ADC): Integrated ADC for interfacing with analog sensors.
- General-Purpose I/O Ports: Flexible I/O ports for interfacing with external devices.
- Low Power Consumption: Designed for energy-efficient operation.
- Clock Generation: On-chip oscillator and PLL for precise timing control.
Benefits:
- High Performance: The R32C core provides ample processing power for demanding applications.
- Integrated Peripherals: Reduces the need for external components, lowering system cost and complexity.
- Flexible Communication: Supports multiple communication protocols for versatile connectivity.
- Low Power Operation: Extends battery life in portable applications.
- Robust Design: Ensures reliable operation in harsh environments.
Additional Details:
The R5F3640MDFA#UE UEPG typically operates with a supply voltage ranging from 3V to 5.5V and offers a wide operating temperature range. It features interrupt handling capabilities for efficient real-time event management. Package options can vary, including QFP and LQFP packages. It includes a watchdog timer for fault detection and recovery, enhancing system reliability. This microcontroller is well-suited for applications requiring a balance of processing power, integrated peripherals, and low power consumption.