EN
  • EN
  • DE

R5F2138AGKFP

Part No R5F2138AGKFP
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description 16-bit ultra-low-power microcontroller, 96kb flash, 6kb ram, usb, 12bit adc, 2 uscis, 32bit hw mpy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087371-R5F2138AGKFP
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F2138AGKFP CAD Model

Description

The R5F2138AGKFP is a microcontroller unit (MCU) manufactured by Renesas Electronics America, belonging to the R8C/2x Series. This series is known for its compact size, low power consumption, and versatile functionality, making it suitable for a wide array of embedded applications.

Applications

  • Consumer electronics: Remote controls, small appliances, toys.
  • Industrial control: Sensors, motor control, simple automation systems.
  • Healthcare: Portable medical devices, monitoring equipment.
  • Automotive: Sub-systems like lighting control, seat control, and simple sensor interfaces.

Features

  • R8C CPU Core: Utilizes Renesas' efficient R8C CPU core, optimized for low-power operation.
  • Flash Memory: Integrated flash memory for program storage, allowing for easy updates and reprogramming.
  • RAM: Sufficient RAM for data storage and program execution.
  • Timers: Multiple timers for various timing functions, including PWM generation and event counting.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C for communication with other devices.
  • A/D Converter: Built-in analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Low-Power Modes: Various power-saving modes to minimize power consumption in battery-powered applications.

Benefits

  • Low Power Consumption: Enables longer battery life in portable applications.
  • Compact Size: Suitable for space-constrained applications.
  • Versatile Functionality: Can be used in a wide range of applications.
  • Easy to Program: Supported by Renesas' comprehensive development tools.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details

The R5F2138AGKFP typically operates within a voltage range of 2.7V to 5.5V. Its operating temperature range is usually -40°C to +85°C, making it suitable for industrial environments. The specific package type may vary, but it is often available in small form-factor packages like QFN or LQFP. Detailed specifications regarding memory size (Flash and RAM), number of I/O ports, and ADC resolution can be found in the device datasheet available on the Renesas website. The R8C family is a mature and well-supported line of microcontrollers, ensuring availability and long-term support for your projects.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.8181 $54.8181
3+ $44.9790 $134.9370
4+ $43.5734 $174.2936
5+ $42.1678 $210.8390
7+ $40.7622 $285.3354
9+ $36.5454 $328.9086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 632 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess