EN
  • EN
  • DE

R5F212A7SNFP

Part No R5F212A7SNFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241613-R5F212A7SNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F212A7SNFP CAD Model

Description

The R5F212A7SNFP is a microcontroller from Renesas Electronics. It belongs to the R8C family, known for its compact size, low power consumption, and versatile peripherals. This microcontroller is well-suited for embedded applications that require a balance of performance and energy efficiency.

Applications:

  • Consumer Electronics: Used in remote controls, small appliances, and other consumer devices.
  • Industrial Control: Employed in sensor monitoring, motor control, and automation systems.
  • Medical Devices: Integrated into portable medical equipment and monitoring systems.
  • Security Systems: Utilized in alarm systems, access control systems, and other security devices.
  • Automotive: Used in body control modules, dashboard displays, and other automotive applications.

Features:

  • 16-bit R8C CPU Core: Provides efficient processing for embedded control tasks.
  • Up to 32KB of Flash Memory: Offers ample space for storing program code and data.
  • Up to 2KB of RAM: Enables efficient data manipulation and storage during operation.
  • Internal Oscillator: Simplifies system design and reduces external component count.
  • Analog-to-Digital Converter (ADC): Allows for the conversion of analog signals from sensors and other sources.
  • Digital-to-Analog Converter (DAC): Enables the generation of analog signals for controlling external devices.
  • Serial Communication Interfaces (UART/SPI/I2C): Facilitates communication with other devices via serial protocols.
  • Timers/PWM Channels: Offers precise timing control for various applications.
  • Watchdog Timer: Prevents system malfunctions by detecting and resetting the microcontroller in case of errors.
  • Low-Voltage Detection (LVD): Protects the microcontroller from damage due to low voltage conditions.

Benefits:

  • Low Power Consumption: Suitable for battery-powered applications.
  • Compact Size: Allows for integration into small and portable devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Cost-Effective: Provides a balance of features and performance at a competitive price.
  • Easy to Program: Supported by a range of development tools and resources.

Additional Details:

The R5F212A7SNFP operates within a specified voltage range and temperature range, which should be considered for specific applications. Refer to the device datasheet for complete electrical characteristics, timing diagrams, and application notes. The device is typically available in a QFP (Quad Flat Package) or other surface-mount packages. Software development for the R5F212A7SNFP is supported by Renesas' e2 studio development environment and other third-party tools. These tools provide features such as a compiler, debugger, and simulator, which facilitate the development and testing of embedded software.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess