The R5F21258SDFP is a microcontroller from Renesas Electronics America. It's part of the R8C family, known for its compact size and low power consumption, making it suitable for various embedded control applications.
Applications
- Consumer Electronics: Used in remote controls, small appliances, and other consumer devices.
- Industrial Control: Suitable for motor control, sensor interfaces, and other industrial automation tasks.
- Medical Devices: Employed in portable medical equipment and monitoring devices.
- Automotive Subsystems: Used in automotive applications such as body control modules and sensor interfaces.
- Lighting Control: Implemented in smart lighting systems and LED drivers.
Features
- R8C CPU Core: Features a high-performance R8C CPU core.
- Flash Memory: Includes on-chip flash memory for program storage.
- RAM: Provides on-chip RAM for data storage.
- Timers: Offers various timers for timing and control functions.
- Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
Benefits
- High Performance: Provides sufficient processing power for embedded control tasks.
- Flexible Memory Configuration: On-chip flash and RAM provide flexible memory options.
- Versatile Peripherals: Timers and serial communication interfaces enable versatile control and communication capabilities.
- Low Power Consumption: Suitable for battery-powered applications.
- Compact Size: Small package allows for integration into space-constrained devices.
Additional Details
The R5F21258SDFP typically operates with a voltage range of 2.7V to 5.5V. It features various I/O ports that can be configured as inputs or outputs. The microcontroller also includes an analog-to-digital converter (ADC) for analog signal acquisition. Specific specifications, such as clock speed, memory size, and number of I/O ports, may vary. Detailed specifications and programming information are available in the device datasheet. It is often used in applications needing a cost-effective solution for embedded control, featuring a good balance between performance and low power.