The R5F21238DFP is a microcontroller manufactured by Renesas Electronics America. It is part of the R8C family, known for its balance of performance and low power consumption, making it suitable for various embedded applications.
Applications
- Remote control systems
- Small appliances
- Security devices
- Industrial control panels
- Metering applications
Features
- R8C CPU core operating at up to 20 MHz
- 32KB of Flash memory for storing program code
- 2KB of RAM for data storage and manipulation
- Multiple timers (e.g., 16-bit timer) for precise timing control
- Serial interfaces: UART, SPI, I2C for communication with peripherals
- Analog-to-digital converter (ADC) with multiple channels for analog signal acquisition
- Interrupt controller with multiple interrupt sources for real-time event handling
- Low power consumption modes to extend battery life in portable applications
Benefits
- Efficient processing: The R8C core provides sufficient processing power for a wide range of embedded tasks.
- Ample memory: 32KB Flash and 2KB RAM are suitable for moderately complex applications.
- Flexible communication: UART, SPI, and I2C interfaces enable easy integration with various sensors and other devices.
- Precise timing capabilities: Multiple timers allow for accurate control of timing-critical processes.
- Low power operation: Minimizes energy consumption, making it suitable for battery-powered devices.
Additional Details
The R5F21238DFP typically operates in a voltage range of 2.7V to 5.5V. Its integrated ADC is ideal for interfacing with analog sensors, enabling the microcontroller to measure and respond to environmental conditions. The serial communication interfaces allow for seamless data transfer and communication with other system components. The low-power design is particularly beneficial in battery-powered applications where energy efficiency is paramount. The R8C family is also supported by Renesas' extensive development tools and resources, which streamline the development process. The on-chip debug capabilities further simplify code testing and debugging.