EN
  • EN
  • DE

R5F21206JFP

Part No R5F21206JFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description RENESAS MCU R8C FAMILY / R8C/2x SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241576-R5F21206JFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21206JFP CAD Model

Description

The R5F21206JFP is a microcontroller from Renesas Electronics' R8C/2x Series. It is a compact, single-chip microcontroller designed for embedded control applications. This microcontroller features a high-performance CPU core, integrated memory, and a variety of peripheral functions, making it suitable for a wide range of applications.

Applications

  • Consumer Electronics: Remote controls, home appliances, and personal electronic devices.
  • Industrial Control: Motor control, sensor interfaces, and process automation.
  • Automotive: Dashboard controls, lighting systems, and body control modules.
  • Healthcare: Portable medical devices and monitoring equipment.
  • Security Systems: Alarm systems, access control, and surveillance equipment.

Features

  • CPU Core: High-performance R8C CPU core for efficient processing.
  • Memory: Integrated Flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers for various timing and counting functions, including PWM generation.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): Built-in ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Built-in DAC for converting digital signals to analog values.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external devices.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Operating Voltage: Operates within a wide voltage range.

Benefits

  • High Performance: The R8C core provides sufficient processing power for demanding embedded applications.
  • Versatile Peripherals: The integrated peripherals allow for flexible system design and reduced component count.
  • Compact Size: The compact package makes it suitable for space-constrained applications.
  • Low Power Consumption: Enables longer battery life in portable devices.
  • Cost-Effective: Provides a cost-effective solution for a wide range of applications.
  • Easy to Use: Renesas provides comprehensive development tools and documentation to simplify development.

Additional Details

The R5F21206JFP typically includes features like a watchdog timer for fault tolerance and brown-out detection for protection against voltage fluctuations. The microcontroller supports various clock sources, including internal and external oscillators. Specific memory sizes (Flash and RAM) and the number of I/O pins will vary depending on the exact variant of the R5F21206JFP. Refer to the Renesas datasheet for detailed specifications.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1365 $64.5460
9+ $13.2398 $119.1582
14+ $12.8263 $179.5682
19+ $12.4128 $235.8432
25+ $11.9993 $299.9825
33+ $10.7577 $355.0041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess