The Renesas R5F21114DFP is a microcontroller from the R8C/1x Series. These microcontrollers are known for their compact size, low power consumption, and integrated peripherals, making them suitable for a variety of embedded applications.
Applications
- Consumer Electronics
- Industrial Control Systems
- Home Appliances
- Security Systems
- Portable Devices
Features
- R8C CPU Core: Employs the Renesas R8C CPU core, providing efficient instruction execution and low power operation.
- Flash Memory: Integrated flash memory for program storage, allowing for easy updates and reprogramming.
- RAM: On-chip RAM for data storage and processing.
- Timers: Multiple timers for various timing and control applications.
- Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication with other devices.
- Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
- Digital I/O Ports: General-purpose digital I/O ports for interfacing with external devices.
Benefits
- Low Power Consumption: Suitable for battery-powered applications and energy-efficient designs.
- Compact Size: Small package size allows for integration into space-constrained applications.
- Integrated Peripherals: Reduces the need for external components, simplifying system design.
- Easy Programming: Supports various programming tools and environments, facilitating software development.
- Flexible Communication Options: Serial communication interfaces enable seamless communication with other devices.
Additional Details
The R5F21114DFP microcontroller typically operates with a supply voltage ranging from 2.7V to 5.5V. The specific clock frequency and memory size vary depending on the particular model. The microcontroller is designed to operate over a wide temperature range. It is essential to consult the datasheet for detailed specifications, including pin assignments, electrical characteristics, and programming guidelines. The R8C family of microcontrollers is known for its reliability and versatility, making it a popular choice for a wide range of embedded applications. The availability of development tools and software libraries further simplifies the design process.