EN
  • EN
  • DE

R5F10DPFJFB#X6G

Part No R5F10DPFJFB#X6G
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Microcontrollers for Automotive Low-end Instrument Clusters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998078-R5F10DPFJFB#X6G
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F10DPFJFB#X6G CAD Model

Description

The Renesas R5F10DPFJFB#X6G is a microcontroller belonging to the Renesas RL78/G13 family. This microcontroller is designed for a wide range of embedded applications, focusing on low power consumption and high performance. The RL78/G13 family is known for its balance of efficiency and functionality.

Applications

  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Healthcare devices
  • Motor control applications

Features

  • RL78 CPU core: Offers a balance of performance and low power consumption.
  • Flash memory: Includes a substantial amount of on-chip flash memory for program storage.
  • RAM: Provides sufficient on-chip RAM for data storage and processing.
  • Peripheral set: Includes a variety of peripherals such as timers, UART, SPI, I2C, and ADC.
  • Low power operation: Designed for energy-efficient applications.

Benefits

  • Reduced power consumption: Extends battery life in portable devices.
  • Simplified system design: Integration of peripherals reduces the need for external components.
  • Increased performance: Enables complex control algorithms and data processing.
  • Cost-effective solution: Offers a competitive price-performance ratio.
  • Flexibility: Suitable for a wide range of applications due to its versatile peripheral set.

Additional Details

The R5F10DPFJFB#X6G microcontroller operates on a single power supply voltage and includes various power-saving modes to minimize energy consumption. The device can be programmed using standard JTAG or similar interfaces. Development tools such as compilers, debuggers, and emulators are available from Renesas and third-party vendors.

The "DPFJFB" portion of the part number indicates specific memory configurations, package type, and other device options. The “#X6G” suffix likely indicates a specific production lot or special feature. Consult the Renesas datasheet for detailed information regarding electrical characteristics, pin configurations, memory maps, and application notes to ensure proper implementation. The microcontroller is designed to be robust, but ESD precautions should be observed during handling and installation.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Microchip Technology
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Panjit
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess