EN
  • EN
  • DE

R5F104LHAFB

Part No R5F104LHAFB
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834913-R5F104LHAFB
Ultra Librarian 3D Model Ultra Librarian R5F104LHAFB CAD Model

Description

The R5F104LHAFB is a microcontroller from Renesas Electronics' RL78/G13 series. This ultra-low power microcontroller is designed for a wide range of applications requiring a balance of performance and energy efficiency.

Applications

  • Home appliances: Including refrigerators, washing machines, and microwave ovens, where precise control and low power consumption are critical.
  • Industrial control systems: Such as motor control, sensor interfaces, and human-machine interfaces (HMIs).
  • Healthcare devices: Including portable medical devices, wearable sensors, and patient monitoring systems.
  • Smart metering: For electricity, water, and gas meters, where long battery life and secure data communication are essential.
  • Building automation: In applications such as lighting control, HVAC systems, and security systems.

Features

  • RL78 CPU core: Delivers high performance with low power consumption.
  • Operating voltage: Wide operating voltage range to accommodate various power supply options.
  • Memory: Includes Flash memory for program storage, RAM for data storage, and Data Flash for data logging.
  • Timers: Multiple timers, including general-purpose timers, PWM timers, and watchdog timers.
  • Communication interfaces: UART, CSI, I2C for serial communication with other devices.
  • A/D converter: High-resolution analog-to-digital converter for sensor interfaces.
  • Low power consumption: Various low-power modes, including sleep mode and stop mode, to minimize energy consumption.
  • Safety features: Includes a watchdog timer and a clock frequency accuracy measurement circuit for functional safety.

Benefits

  • Extended battery life: Low power consumption allows for longer operation in battery-powered devices.
  • Reduced system cost: Integration of multiple peripherals reduces the need for external components.
  • Improved system reliability: Safety features enhance system stability and prevent malfunctions.
  • Simplified development: Comprehensive development tools and resources are available to streamline the design process.
  • Enhanced performance: The RL78 CPU core provides sufficient processing power for a wide range of applications.

Additional Details

The R5F104LHAFB is available in various package options. It operates across a wide temperature range, making it suitable for harsh environments. The device is supported by Renesas' e2 studio IDE, which provides a comprehensive development environment including a compiler, debugger, and simulator. The RL78 family is known for its excellent code efficiency and low power consumption, making it a popular choice for embedded systems designers.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,923 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess