EN
  • EN
  • DE

R5F1016CASP#30

Part No R5F1016CASP#30
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 20LSSOP / RL78 series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Series RL78/G13
Package Tray
Core Processor RL78
Core Size 16-Bit
Speed 32MHz
Connectivity CSI, I2C, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 13
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 1.6V ~ 5.5V
Data Converters A/D 6x8/10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-LSSOP (0.240", 6.10mm Width)
Supplier Device Package 20-LSSOP
Base Product Number R5F1016
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -1161-R5F1016CASP#30
Standard Package 240
Win Source Part Number 1035683-R5F1016CASP#30
Ultra Librarian 3D Model Ultra Librarian R5F1016CASP#30 CAD Model

Description

The R5F1016CASP#30 is a microcontroller unit (MCU) from Renesas Electronics' RL78/G13 series. This MCU is known for its low power consumption and versatile feature set, making it suitable for a wide range of applications.

Applications:

  • Home appliances: such as washing machines, refrigerators, and air conditioners.
  • Industrial control systems: including programmable logic controllers (PLCs) and motor control applications.
  • Healthcare devices: such as portable medical equipment and patient monitoring systems.
  • Smart meters: for electricity, gas, and water metering.
  • Security systems: including alarm systems and access control systems.

Features:

  • RL78 CPU core: delivering high performance with low power consumption.
  • Operating voltage: Wide operating voltage range to accommodate various power supply conditions.
  • On-chip memory: Integrated Flash memory and SRAM for program and data storage.
  • Timers: Multiple timers for various timing and control functions, including PWM generation.
  • Communication interfaces: UART, CSI, I2C for serial communication with other devices.
  • A/D converter: High-resolution analog-to-digital converter for sensor data acquisition.
  • I/O ports: General-purpose input/output ports for interfacing with external devices.

Benefits:

  • Low power consumption: Enables energy-efficient designs and extends battery life in portable applications.
  • High performance: Provides sufficient processing power for demanding control and communication tasks.
  • Integrated peripherals: Reduces external component count and simplifies system design.
  • Flexible communication interfaces: Allows easy integration with various communication protocols and devices.
  • Robust design: Ensures reliable operation in harsh environments.

Technical Specifications:

The R5F1016CASP#30 typically features a Flash memory size of 16KB, SRAM size of 1.5KB, and operates at a frequency of up to 32 MHz. It includes various peripherals, such as timers, ADCs, and communication interfaces like UART, SPI, and I2C. The operating voltage ranges from 1.6V to 5.5V, and it is available in a QFP package.

This microcontroller is designed to provide a balance of performance, low power consumption, and cost-effectiveness, making it a versatile solution for a wide array of embedded applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7494 $58.4964
15+ $7.9995 $119.9925
23+ $7.7489 $178.2247
31+ $7.4994 $232.4814
40+ $7.2499 $289.9960
54+ $6.4992 $350.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess