EN
  • EN
  • DE

R2J24061FSP

Part No R2J24061FSP
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description IC Mcu 16 Bit Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1087154-R2J24061FSP
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R2J24061FSP CAD Model

Description

The R2J24061FSP, manufactured by Renesas Electronics America, is a Power Factor Correction (PFC) controller IC designed to improve the power factor of AC-DC power supplies. It uses a continuous conduction mode (CCM) boost converter topology to shape the input current waveform to be in phase with the input voltage, thereby reducing harmonic distortion and improving energy efficiency.

Applications

  • AC-DC Power Supplies: Improving power factor in power supplies for various applications.
  • LED Lighting: Used in LED drivers to meet power factor requirements.
  • Industrial Equipment: Power factor correction in industrial power supplies.
  • Consumer Electronics: Improving energy efficiency in TVs, computers, and other consumer devices.
  • Server Power Supplies: Meeting power factor regulations in server power supplies.

Features

  • Continuous Conduction Mode (CCM) Operation: Ensures stable and efficient operation over a wide range of load conditions.
  • Power Factor Correction (PFC): Improves the power factor of the AC-DC power supply, reducing harmonic distortion.
  • Integrated Protection Features: Includes over-voltage protection, over-current protection, and over-temperature protection.
  • Low Startup Current: Minimizes inrush current during startup.
  • Adjustable Switching Frequency: Allows for optimizing the performance for different applications.

Benefits

  • Improved Power Factor: Reduces harmonic distortion and improves energy efficiency.
  • Reduced Energy Consumption: Lowers energy waste and reduces electricity costs.
  • Compliance with Regulations: Meets power factor requirements set by regulatory bodies.
  • Enhanced System Reliability: Integrated protection features improve the reliability of the power supply.
  • Simplified Design: Simplifies the design of PFC circuits.

Additional Details

The R2J24061FSP operates with a fixed frequency and implements current mode control. The specific voltage and current ratings, switching frequency, and protection thresholds are detailed in the Renesas datasheet. External components such as inductors, capacitors, and resistors need to be carefully selected based on the application requirements and the specifications in the datasheet.

You May Also Be Interested in

Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
ON Semiconductor
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Dell
Need more? Email Us
Runic Technology
Lowest to $0.2254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess