EN
  • EN
  • DE

R2A30255SP

Part No R2A30255SP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288064-R2A30255SP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2A30255SP CAD Model

Description

The R2A30255SP is a power management IC (PMIC) from Renesas Electronics America designed for use in a variety of portable and battery-powered applications. It integrates multiple functions into a single chip, reducing board space and component count, leading to more compact and efficient designs. It's a versatile solution aimed at optimizing power delivery and battery life.

Applications

  • Portable media players
  • Digital cameras
  • Handheld gaming consoles
  • Smartphones
  • Tablet computers
  • Wearable devices

Features

  • Integrated Buck Converter: Provides highly efficient step-down voltage conversion.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overvoltage Protection: Protects the device and connected components from voltage spikes.
  • Undervoltage Protection: Prevents the device from operating under low voltage conditions.
  • Overtemperature Protection: Shuts down the device if it exceeds a safe operating temperature.
  • Short-Circuit Protection: Protects the device and connected components from damage due to short circuits.
  • I2C Interface: Allows for easy programming and control of the device settings.
  • Compact Package: Reduces board space requirements.

Benefits

  • Extended Battery Life: Low quiescent current and efficient power conversion maximize battery runtime.
  • Simplified Design: Integration of multiple functions reduces component count and board space, simplifying design complexity.
  • Improved System Reliability: Comprehensive protection features enhance system robustness and prevent damage from electrical faults.
  • Enhanced Performance: Precise voltage regulation ensures stable and reliable operation of connected components.
  • Flexibility: The I2C interface allows for easy customization of device settings to meet specific application requirements.

Additional Details

The R2A30255SP typically includes features such as a buck converter for efficient voltage step-down, LDO regulators for stable output voltages, and a battery charger for managing battery charging cycles. The integrated protection features, such as overvoltage, undervoltage, and overtemperature protection, ensure the safe and reliable operation of the device. The I2C interface enables easy programming and monitoring of the device settings, allowing for customization to specific application requirements. The R2A30255SP offers a compact and efficient solution for power management in portable devices, contributing to extended battery life and improved system performance.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Coilcraft
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess