EN
  • EN
  • DE

R2A20277FT

Part No R2A20277FT
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description R2A20277FT Renesas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983045-R2A20277FT
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R2A20277FT CAD Model

Description

The R2A20277FT is a power management IC (PMIC) manufactured by Renesas Electronics America. This PMIC is specifically designed for LCD TVs and monitors, providing all necessary power rails for the panel, audio, and other system components. It offers high efficiency and integration, reducing the number of external components needed and simplifying the overall design.

Applications:

  • LCD TVs: Supplies power to the LCD panel, audio amplifiers, and other TV subsystems.
  • LCD Monitors: Used in computer monitors to provide regulated power to the display and associated circuits.
  • All-in-One PCs: Integrated into all-in-one computers to manage power distribution and regulation.
  • Industrial Displays: Provides stable power for industrial display applications.
  • Digital Signage: Used in digital signage systems to ensure reliable power delivery.

Features:

  • Multi-Output Regulator: Provides multiple regulated voltage outputs to power different system components.
  • High Efficiency: Utilizes advanced switching technology for high power conversion efficiency.
  • Integrated Protection: Includes over-voltage, over-current, and over-temperature protection.
  • Soft-Start Function: Reduces inrush current during startup.
  • Compact Package: Designed for space-saving applications.

Benefits:

  • Simplified Design: Integrated functionality reduces the number of external components required.
  • High Efficiency: Reduces power consumption and heat generation.
  • Reliable Performance: Integrated protection features ensure stable operation.
  • Improved System Stability: Soft-start function minimizes stress on components during startup.
  • Compact Solution: Space-saving package allows for integration into small form-factor devices.

Specifications: The R2A20277FT typically includes multiple DC-DC converters and LDO regulators to provide different voltage levels required by various subsystems. It operates from a wide input voltage range and offers programmable output voltages. The integrated protection features safeguard the device and the connected components from damage. The specific electrical characteristics and pinout details can be found in the datasheet.

You May Also Be Interested in

Essentra Components
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,147 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess