EN
  • EN
  • DE

R1LP5256ESP-7SR

Part No R1LP5256ESP-7SR
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description SRAM, 256KBIT, 5V, 70NS, 28SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 32 kB
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Number of Pins 28
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1001349-R1LP5256ESP-7SR
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R1LP5256ESP-7SR CAD Model

Description

The R1LP5256ESP-7SR is a 256Kbit Static RAM (SRAM) manufactured by Renesas Electronics America. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for use in embedded systems, portable devices, and other memory-intensive applications.

Applications

  • Embedded systems
  • Portable devices
  • Battery-powered devices
  • Data loggers
  • Industrial control equipment
  • Medical devices

Features

  • Memory Size: 256 Kbit (32K x 8 bits)
  • Fast Access Time: 70 ns access time.
  • Low Power Consumption: Operates with low standby and active power.
  • Single Power Supply: Operates on a single 3.0V or 3.3V power supply.
  • Operating Voltage: Wide voltage range.
  • Package: Designed for surface mounting.

Benefits

  • Fast Data Access: Enables quick retrieval of stored information.
  • Low Power Operation: Reduces energy consumption and extends battery life in portable devices.
  • Simple Integration: Easy to incorporate into various electronic designs.
  • Stable Performance: Provides consistent and reliable operation.
  • Wide operating voltage: Makes it versatile for various applications.

Technical Specifications

The R1LP5256ESP-7SR requires a single 3.0V or 3.3V power supply. Its access time is 70ns, indicating how quickly data can be read from the memory. The device is typically packaged for surface mount assembly. The specific operating temperature range and other electrical characteristics can be found in the official Renesas Electronics America datasheet.

In summary, the Renesas Electronics America R1LP5256ESP-7SR is a reliable and efficient SRAM solution for applications requiring fast data access and low power consumption. Its fast access time, low power consumption, and stable performance make it a popular choice in various electronic devices, especially portable and battery-powered ones.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Microchip Technology
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess