The R1LP0408CSB-5SCTR is a high-speed, low-power 4-Mbit Static RAM (SRAM) manufactured by Renesas Electronics America. This SRAM device is organized as 524,288 words by 8 bits and is designed for applications requiring fast access times and low power consumption. It operates on a single 3V power supply.
Applications
- Cache memory for microprocessors
- Buffer memory in data communication systems
- Program storage in embedded systems
- Digital signal processing (DSP) applications
- Industrial control systems
Features
- High-speed access time: 55 ns
- Low power consumption: Operating current of 30 mA (typical)
- Single 3V power supply operation
- TTL compatible inputs and outputs
- Available in a compact SOP (Small Outline Package)
- Data retention voltage: 2V (minimum)
- Operating temperature range: -40°C to +85°C
Benefits
- Fast Access Times: The 55 ns access time allows for quick data retrieval and processing, enhancing system performance.
- Low Power Consumption: Reduces overall system power requirements, making it suitable for battery-powered and energy-efficient applications.
- Simplified System Design: Single 3V power supply simplifies the power supply requirements for the system.
- Wide Operating Temperature Range: Ensures reliable operation in harsh environmental conditions.
- Compact Package: The SOP package enables high-density board designs.
Additional Details
The R1LP0408CSB-5SCTR utilizes CMOS technology to achieve low power consumption and high-speed performance. It supports asynchronous operation and provides a simple memory interface for easy integration into various systems. The device is available in a surface-mount package, making it suitable for automated assembly processes. It is RoHS compliant. The R1LP0408CSB-5SCTR provides a cost-effective memory solution for applications requiring a balance of speed, power, and density.