EN
  • EN
  • DE

PS9313L2-V-E3-AX

Part No PS9313L2-V-E3-AX
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Description HI-SPD OPTOCPLR 6PIN SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Manufacturer Renesas Electronics America
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 6-SOIC (0.268", 6.80mm Width)
Case / Package 6-SDIP Gull Wing
Family Name PS9313
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 2000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890254-PS9313L2-V-E3-AX
Ultra Librarian 3D Model Ultra Librarian PS9313L2-V-E3-AX CAD Model

Description

The Renesas Electronics America PS9313L2-V-E3-AX is a logic output optoisolator designed for use in high-speed communication systems.

  • Data Rate: 1Mbps (Maximum)
  • CMTI: 15kV/μs
  • Output: Open Collector
  • Isolation Voltage: 5000Vrms
  • Package: 6-SOIC
  • Mounting Type: Surface Mountable
  • Family: PS9313
  • Category: Isolators
  • Supply and Demand Status: Limited
  • Quantity per Package: 2000
  • REACH: Unaffected
  • HTSUS: 8541.40.8000

You May Also Be Interested in

Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Tri-State 5300Vrms 1 Channel CMTI 6-DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $0.9905
Toshiba Semiconductor and Storage
OPTOCOUPLER TRANS
Lowest to $1.0416
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/μs CMTI 6-SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
15MBPS HIGH SPEED COUPLER; SO6;
Need more? Email Us
Toshiba Semiconductor and Storage
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Lowest to $0.3774
Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9701 $59.1030
75+ $1.6165 $121.2375
115+ $1.5661 $180.1015
155+ $1.5155 $234.9025
200+ $1.4650 $293.0000
265+ $1.3135 $348.0775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess