EN
  • EN
  • DE

PS9122-V-F3-AX

Part No PS9122-V-F3-AX
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Description HI-SPEED OPTOCPLR SO-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Manufacturer Renesas Electronics America
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 6-SOIC (0.173", 4.40mm Width), 5 Leads
Case / Package 5-SO
Family Name PS9122
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930882-PS9122-V-F3-AX
Ultra Librarian 3D Model Ultra Librarian PS9122-V-F3-AX CAD Model

Description

The Renesas Electronics America PS9122-V-F3-AX is a logic output optoisolator IC that has a 1Mbps open collector rating and comes in a 5-SO package with 6-SOIC (0.173", 4.40mm Width), 5 leads.

  • Data Rate: 1Mbps
  • Output Type: Open Collector
  • Package / Case: 5-SO
  • Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads
  • Voltage Isolation: 3750Vrms
  • CMTI: 15kV/µs
  • Operating Temperature: -40°C to 100°C
  • Series: PS9122
  • Popularity: High
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Package: Reel - TR
  • Quantity Per Package: 2500 pieces
  • Estimated Production Lead Time: 11 weeks

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $5.3858
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
Broadcom Limited
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Need more? Email Us
QT Optoelectronics
OPTO.
Lowest to $1.2929
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Tri-State 5300Vrms 1 Channel CMTI 6-DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4622 $58.4880
100+ $1.1998 $119.9800
150+ $1.1624 $174.3600
210+ $1.1249 $236.2290
270+ $1.0873 $293.5710
360+ $0.9748 $350.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess