EN
  • EN
  • DE

PS2701-1-F3-A/L

Part No PS2701-1-F3-A/L
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834191-PS2701-1-F3-A/L
Ultra Librarian 3D Model Ultra Librarian PS2701-1-F3-A/L CAD Model

Description

The PS2701-1-F3-A/L is a miniature, single-channel photocoupler manufactured by Renesas Electronics America. It's designed for applications requiring compact size and high isolation voltage between input and output circuits. This device integrates an infrared LED and a phototransistor, allowing for signal transmission without a direct electrical connection. Common applications include industrial control systems, power supplies, and various other electronic devices where electrical isolation is essential.

Applications

  • Programmable Logic Controllers (PLCs): Used to isolate input and output modules, enhancing safety and preventing ground loops.
  • Switching Power Supplies: Provides isolation in feedback control circuits, ensuring stable and safe operation.
  • Inverter Circuits: Offers galvanic isolation between control circuits and power stages.
  • Industrial Control Systems: Employed for isolating control signals in motor drives, process controllers, and other industrial automation equipment.
  • Measuring Instruments: Enhances safety by isolating sensitive measurement circuits from high-voltage components.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
  • Single Channel: Contains one isolated channel.
  • Current Transfer Ratio (CTR): Specifies a CTR range for reliable signal transmission.
  • Miniature Package: Compact design for space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Enhanced Safety: Protects users and equipment by isolating high-voltage circuits.
  • Noise Reduction: Minimizes interference and ground loops in sensitive systems.
  • Improved Reliability: Ensures consistent performance over a wide range of operating conditions.
  • Simplified Design: Reduces design complexity by providing an integrated isolation solution.
  • Cost-Effective: Offers a cost-efficient approach to meeting isolation requirements.

Additional Details

The PS2701-1-F3-A/L is typically available in a small outline package (SOP), suitable for surface mount technology and automated assembly. The "F3" likely denotes a specific forward current transfer ratio binning and the "A/L" may refer to internal testing or manufacturing codes. This device operates by emitting infrared light from the LED, which is detected by the phototransistor, causing it to conduct and transfer the signal. Key electrical parameters include forward voltage, forward current, collector-emitter voltage, and isolation voltage. To ensure optimal performance, external components such as current-limiting resistors for the LED and pull-up resistors for the phototransistor are required. Careful consideration of these components is essential for ensuring the device operates within its specified limits and provides reliable signal isolation in compact applications.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1891 $58.6210
655+ $0.1769 $115.8695
1,015+ $0.1709 $173.4635
1,460+ $0.1586 $231.5560
1,895+ $0.1526 $289.1770
2,370+ $0.1465 $347.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,740 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess