EN
  • EN
  • DE

PS2535L-1-F3

Part No PS2535L-1-F3
Manufacturer Renesas Electronics America
Catalog Misc Products
Description HIGH COLLECTOR TO EMITTER VOLTAGE HIGH ISOLATION VOLTAGE MULTI PHOTOCOUPLER SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834177-PS2535L-1-F3
Ultra Librarian 3D Model Ultra Librarian PS2535L-1-F3 CAD Model

Description

The PS2535L-1-F3 is a single-channel, high-isolation photocoupler manufactured by Renesas Electronics America. This device is designed to provide electrical isolation between input and output circuits, commonly used in a variety of industrial and consumer applications. It consists of an infrared LED and a phototransistor, housed in a compact package, which facilitates efficient signal transfer while maintaining high voltage isolation.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverter circuits: Provides isolation between the control and power stages of inverters.
  • Switching Power Supplies: Offers isolation in power supply feedback circuits.
  • Industrial Control Systems: Used for isolating control signals in various industrial applications.
  • Measuring Instruments: Enhances safety by isolating sensitive measurement circuits.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating, ensuring robust electrical isolation.
  • Single Channel: Consists of one isolation channel.
  • Current Transfer Ratio (CTR): Provides a specific CTR range for reliable signal transfer.
  • Compact Package: Space-saving design for high-density circuit boards.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Enhanced Safety: Provides electrical isolation to protect circuits and users from high voltages.
  • Simplified Circuit Design: Simplifies circuit layout and reduces component count.
  • Improved Reliability: Offers stable performance over a wide temperature range.
  • Reduced Cost: Can reduce overall system cost due to its integrated design.
  • Noise Immunity: Isolates circuits to minimize noise and interference.

Additional Details

The PS2535L-1-F3 comes in a surface-mount package, making it suitable for automated assembly processes. It operates over a wide temperature range, making it suitable for harsh environments. The input side consists of an infrared LED, and the output side is a phototransistor. When current flows through the input LED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. Key specifications include forward voltage, forward current, collector-emitter voltage, and isolation voltage. Proper design considerations, including current limiting resistors for the LED and pull-up resistors for the phototransistor, are essential for optimal performance and to ensure that the device operates within its specified limits.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7022 $64.2132
14+ $8.7815 $122.9410
21+ $8.5077 $178.6617
29+ $8.2328 $238.7512
37+ $7.9591 $294.4867
49+ $7.1356 $349.6444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess