EN
  • EN
  • DE

PS2501AL-1-F3-A/JT

Part No PS2501AL-1-F3-A/JT
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834169-PS2501AL-1-F3-A/JT
Ultra Librarian 3D Model Ultra Librarian PS2501AL-1-F3-A/JT CAD Model

Description

The PS2501AL-1-F3-A/JT is a single-channel optocoupler manufactured by Renesas Electronics America. This device provides electrical isolation between its input and output sides, allowing signals to be transmitted safely and reliably without a direct electrical connection. It is commonly used to protect sensitive circuits from high voltages, voltage transients, and electrical noise. The optocoupler consists of an LED and a phototransistor, where the LED emits light when a current is applied, and the phototransistor conducts current when exposed to the light.

Applications:

  • Industrial Control Systems: Providing isolation between control circuits and high-power machinery.
  • Power Supplies: Offering feedback isolation in switching power supplies to regulate the output voltage.
  • Motor Control: Isolating control signals from the high-voltage motor drive circuitry.
  • Medical Equipment: Ensuring patient safety by isolating sensitive patient-connected circuits.
  • Telecommunications: Isolating data signals in communication systems to prevent ground loops and noise.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
  • Current Transfer Ratio (CTR): Specifies the efficiency of the signal transfer from the input to the output.
  • Low Input Current: Requires a minimal input current to activate the internal LED.
  • Compact Package: Enables easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Electrical Isolation: Protects sensitive circuitry from high voltages and transients.
  • Noise Immunity: Reduces the effects of ground loops and electrical noise on signal integrity.
  • Enhanced Safety: Improves safety by providing a barrier between high-voltage and low-voltage circuits.
  • Simplified Circuit Design: Facilitates easier circuit design by providing a pre-packaged isolation solution.
  • Increased System Reliability: Improves overall system reliability by preventing electrical interference and damage.

Additional Details:

The specific parameters of the PS2501AL-1-F3-A/JT, including isolation voltage, current transfer ratio (CTR), forward voltage, collector-emitter voltage, and operating temperature range, are detailed in the Renesas Electronics America datasheet. The CTR is a critical parameter that affects the performance of the optocoupler. Proper biasing of both the LED and phototransistor is crucial for optimal operation. Always consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper usage and performance.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7186 $60.1510
85+ $1.4103 $119.8755
130+ $1.3664 $177.6320
175+ $1.3225 $231.4375
230+ $1.2786 $294.0780
305+ $1.1458 $349.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess