EN
  • EN
  • DE

PS2381-1-V-F3

Part No PS2381-1-V-F3
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (N - P)
Description 4-PIN LSOP PHOTOCOUPLER OPERATING AMBIENT TEMPERATURE 115°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 280765-PS2381-1-V-F3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2381-1-V-F3 CAD Model

Description

The PS2381-1-V-F3, manufactured by Renesas Electronics America, is a high-performance photocoupler designed for various industrial and electronic applications. This device integrates an infrared emitting diode (IRED) optically coupled to a phototransistor, providing electrical isolation between the input and output circuits. The Renesas PS2381 series are known for their reliability, high isolation voltage, and excellent current transfer ratio, making them suitable for demanding environments.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input and output modules, protecting the control system from voltage spikes and noise.
  • Inverter Circuits: Provides isolation in inverter control stages, enhancing safety and performance.
  • AC Servo Drives: Protects the servo drive controller from motor-induced noise and high voltage transients.
  • Switching Power Supplies: Used in feedback circuits for isolation and control.
  • Industrial Automation Equipment: Integrates into various automated systems to ensure safe and reliable signal transmission.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation, crucial for safety in high-voltage applications.
  • Compact Package: Designed in a compact package for space-saving integration into circuit boards.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer from input to output.
  • Low Input Current: Requires minimal input current for activation, making it compatible with various control circuits.
  • Operating Temperature Range: Suitable for use in a wide range of operating temperatures, ensuring reliability in diverse environments.
  • Pb-Free Construction: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides a robust barrier against high voltage transients, protecting sensitive control circuitry and personnel.
  • Improved Reliability: Offers stable performance over a wide range of operating conditions, reducing the risk of system failures.
  • Noise Immunity: Reduces the effects of electrical noise, ensuring accurate and reliable signal transmission.
  • Simplified Circuit Design: Simplifies the design of isolated control and feedback circuits.
  • Compact Integration: Its small footprint allows for easy integration into densely populated circuit boards.
  • Reduced Power Consumption: Low input current requirements contribute to overall energy efficiency.

Additional Details

The PS2381-1-V-F3 typically features a minimum isolation voltage of 5 kVrms. The current transfer ratio (CTR) can vary, but is generally specified at a particular input current and collector-emitter voltage. The forward voltage drop of the input diode is typically around 1.2V, while the collector-emitter breakdown voltage is a key parameter for the output transistor. Detailed specifications can be found in the Renesas datasheet, including parameters such as response time, saturation voltage, and leakage current. It is crucial to consult the datasheet for specific application requirements and derating curves.

This photocoupler is commonly available in a through-hole package. The “F3” suffix likely indicates specific packaging or testing characteristics. Renesas offers comprehensive support documentation to aid in the integration of this device into various applications. The PS2381-1-V-F3 is a reliable and efficient solution for isolating control signals in a multitude of industrial and electronic systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2384 $50.0640
450+ $0.2231 $100.3950
700+ $0.2154 $150.7800
1,000+ $0.2000 $200.0000
1,305+ $0.1923 $250.9515
1,630+ $0.1846 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess