EN
  • EN
  • DE

PKZ5.6B2KGP1

Part No PKZ5.6B2KGP1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 277118-PKZ5.6B2KGP1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PKZ5.6B2KGP1 CAD Model

Description

The PKZ5.6B2KGP1 is a Zener diode manufactured by Renesas Electronics America. Zener diodes are specifically designed to maintain a constant voltage across their terminals when the voltage applied exceeds the Zener voltage. This characteristic makes them essential components in voltage regulation and overvoltage protection circuits.

Applications

  • Voltage Regulation: Maintaining a stable voltage supply in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Shaping or limiting voltage waveforms.
  • Voltage Shifting: Shifting a DC voltage level.
  • Reference Voltage: Providing a stable reference voltage in electronic systems.

Features

  • Zener Voltage: 5.6V (Nominal). This specifies the voltage at which the diode begins to conduct significantly in the reverse direction, maintaining a constant voltage.
  • Low Reverse Leakage Current: Minimizes wasted current when the diode is in the blocking state.
  • High Surge Current Capability: Able to withstand high surge currents without damage.
  • DO-214AC (SMA) Package: Surface Mount device suitable for automated assembly.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Precise Voltage Regulation: Ensures a stable and reliable voltage supply for sensitive electronic components, improving overall system performance.
  • Effective Overvoltage Protection: Protects downstream circuitry from damage caused by transient voltage spikes or surges, enhancing system reliability and longevity.
  • Compact Size: The SMA package allows for high-density circuit board layouts.
  • Ease of Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental regulations, making it suitable for global use.

Additional Details

The PKZ5.6B2KGP1 is typically characterized by its low dynamic impedance, which ensures stable voltage regulation even with varying current. The power dissipation rating determines the maximum power the diode can handle without damage. Careful consideration should be given to the operating temperature range to ensure reliable operation under different environmental conditions. Consult the datasheet for specific values of reverse leakage current, surge current capability, and power dissipation.

The SMA package provides good thermal dissipation, helping to maintain the diode's operating temperature within acceptable limits. The surface-mount design is compatible with standard reflow soldering processes. Always refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended soldering profiles before using this component.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess