EN
  • EN
  • DE

P9235A-7NDGI

Part No P9235A-7NDGI
Manufacturer Renesas Electronics America
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS TRANSMITTER 40QFN / Wireless Power Transmitter PMIC 40-VFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Renesas Electronics America Inc
Package Tray
Product Status Obsolete
Applications Wireless Power Transmitter
Current - Supply 10mA
Voltage - Supply 4.25V ~ 21V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VFQFPN (5x5)
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Other Names 800-P9235A-7NDGI
Standard Package 490
Win Source Part Number 1199317-P9235A-7NDGI
Ultra Librarian 3D Model Ultra Librarian P9235A-7NDGI CAD Model

Description

The P9235A-7NDGI is a highly integrated wireless power transmitter IC from Renesas Electronics. This device is designed to enable wireless charging capabilities in various applications, adhering to the Qi standard.

Applications

  • Wireless Charging Pads: Implementation in wireless charging pads for smartphones and other mobile devices.
  • Embedded Wireless Charging Systems: Integration into furniture, automotive consoles, and other surfaces for embedded wireless charging functionality.
  • Wireless Power Accessories: Development of wireless charging accessories such as stands and docks.
  • Industrial Wireless Charging: Powering industrial devices and equipment wirelessly.
  • Medical Device Charging: Wireless charging solutions for medical devices requiring hygiene and ease of use.

Features

  • Qi Compliant: Adheres to the Qi wireless power transfer standard.
  • Integrated MOSFETs: Includes integrated power MOSFETs for efficient power transmission.
  • Foreign Object Detection (FOD): Detects foreign objects on the charging surface to prevent overheating and damage.
  • Adaptive Charging: Optimizes charging performance based on the characteristics of the receiving device.
  • Over-Voltage and Over-Current Protection: Provides protection against over-voltage and over-current conditions.

Benefits

  • Convenience: Enables convenient wireless charging without the need for cables.
  • Improved Reliability: Eliminates the wear and tear associated with physical connectors.
  • Enhanced Safety: Foreign object detection and protection features enhance safety during charging.
  • Fast Charging: Supports fast charging capabilities for compatible devices.
  • Design Flexibility: Offers design flexibility for integrating wireless charging into various products.

Additional Details

The P9235A-7NDGI is typically used in conjunction with a wireless power receiver IC to form a complete wireless charging system. It supports various power levels and charging modes as defined by the Qi standard. The device incorporates advanced control algorithms to optimize power transfer efficiency and minimize heat generation. The datasheet provides detailed information on electrical characteristics, pin configurations, and application circuit examples. Proper thermal management is crucial for ensuring reliable operation at high power levels. The Renesas Electronics website offers comprehensive documentation and support resources for this device.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess