The NP15P04SLG-E2-AY is a P-channel MOSFET from Renesas Electronics America. It is designed for power management applications, offering efficient switching and low on-resistance.
Applications
- DC-DC converters
- Load switches
- Power management in portable devices
- Motor control
Features
- P-channel MOSFET
- Low on-resistance (Rds(on))
- Surface mount package
- High-speed switching
- Logic level drive
Benefits
- Efficient power switching reduces energy loss and heat generation.
- Low on-resistance minimizes voltage drop and improves efficiency.
- Surface mount package allows for compact designs.
- High-speed switching enables efficient operation in high-frequency applications.
- Logic level drive simplifies interfacing with microcontrollers and other control circuits.
Technical Specifications:
Channel Type: P-Channel
Maximum Drain-Source Voltage (Vds): Typically around -40V (Consult the datasheet for the precise value)
Maximum Gate-Source Voltage (Vgs): Typically around ±20V (Consult the datasheet for the precise value)
Continuous Drain Current (Id): Consult the datasheet for the specific current rating.
On-Resistance (Rds(on)): Consult the datasheet for the typical and maximum on-resistance values.