EN
  • EN
  • DE

NNCD5.6H(T1-A)

Part No NNCD5.6H(T1-A)
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description Diode Zener Quad Common Anode 5.8V 9% 200mW 5-Pin SC-88A T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Zener Voltage 5.8 V
Win Source Part Number 1082585-NNCD5.6H(T1-A)
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NNCD5.6H(T1-A) CAD Model

Description

The NNCD5.6H(T1-A) is a Constant Current Diode (CRD) produced by Renesas Electronics America. This diode is engineered to provide a consistent and stable current, regardless of voltage variations within its operating range. This makes it ideal for applications that require a dependable and regulated current source. The '(T1-A)' likely designates packaging and tape specifications for automated assembly.

Applications:

  • LED Lighting: Used to ensure uniform brightness and extend the lifespan of LEDs by supplying a stable current.
  • Current Limiting: Safeguards sensitive components from overcurrent conditions.
  • Analog Circuit Biasing: Provides a consistent current source for biasing transistors and operational amplifiers.
  • Sensor Excitation: Guarantees accurate sensor readings by offering a stable current supply to the sensor.
  • Battery Charging: Can be employed in straightforward constant-current battery charging circuits.

Features:

  • Constant Current Regulation: Maintains a stable current across a wide range of voltages.
  • Two-Terminal Device: Simple to implement in circuits due to its two-terminal configuration (anode and cathode).
  • Compact Size: Available in small surface-mount packages for high-density board layouts.
  • High Reliability: Offers stable and consistent performance throughout its operational life.

Benefits:

  • Stable and Predictable Current: Provides a consistent current flow for reliable circuit performance.
  • Simplified Circuit Design: Reduces the complexity of circuit designs by eliminating the need for intricate current regulation circuits.
  • Protection of Components: Prevents damage to LEDs and other components from excessive current.
  • Enhanced Circuit Performance: Improves the stability and reliability of circuits.

Additional Details:

The NNCD5.6H(T1-A) regulates current at approximately 5.6 mA. Key parameters include the regulated current value, operating voltage range, forward voltage, and maximum power dissipation. For complete specifications and application instructions, refer to the Renesas datasheet. Its small surface-mount package makes it suitable for compact designs. This diode is utilized in various consumer electronics, industrial devices, and other applications that demand accurate current control.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess