EN
  • EN
  • DE

M62363FP#DF0G

Part No M62363FP#DF0G
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074307-M62363FP#DF0G
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M62363FP#DF0G CAD Model

Description

The M62363FP#DF0G is a 6-channel electronic volume manufactured by Renesas Electronics America. It's designed for audio applications requiring precise volume control, such as car audio systems, home theater systems, and professional audio equipment. This IC provides a low-noise, low-distortion solution for adjusting audio levels electronically, eliminating the need for mechanical potentiometers.

Applications:

  • Car audio systems (head units, amplifiers)
  • Home theater systems (AV receivers, amplifiers)
  • Professional audio equipment (mixers, signal processors)
  • Electronic musical instruments (synthesizers, digital pianos)
  • Multimedia speaker systems
  • PC audio cards

Features:

  • 6-Channel Volume Control: Provides independent volume adjustment for six audio channels.
  • Low Noise and Distortion: Ensures high-quality audio performance.
  • I2C Bus Interface: Enables easy control from a microcontroller.
  • Wide Dynamic Range: Offers a wide range of volume adjustment.
  • Mute Function: Allows muting of individual channels or all channels simultaneously.
  • Step Volume Control: Provides precise volume adjustment in discrete steps.
  • Zero Cross Detection: Prevents audible clicks and pops during volume changes.

Benefits:

  • Precise Volume Control: Allows for accurate and repeatable volume settings.
  • Improved Audio Quality: Minimizes noise and distortion compared to mechanical potentiometers.
  • Reduced Component Count: Integrates volume control functions into a single chip.
  • Remote Control Capability: Enables volume adjustment from a remote controller via I2C.
  • Enhanced System Reliability: Eliminates the mechanical wear and tear associated with potentiometers.
  • Flexible Configuration: Allows for customized volume control characteristics.

The M62363FP#DF0G's I2C interface simplifies its integration into microcontroller-based systems. The chip includes zero-cross detection to minimize audible artifacts during volume adjustments. Its multi-channel capability makes it suitable for surround sound applications. The device is controlled digitally through the I2C bus, which provides a high degree of precision. The electronic volume control offered by the M62363FP#DF0G is more reliable than mechanical potentiometers. Proper power supply decoupling and grounding techniques are important for achieving optimal audio performance. This electronic volume IC provides a cost-effective and high-performance solution for electronic volume control in a variety of audio applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.4665 $113.4665
2+ $109.8063 $219.6126
3+ $106.1461 $318.4383
4+ $95.1655 $380.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,929 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess