EN
  • EN
  • DE

M61032FP

Part No M61032FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074297-M61032FP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M61032FP CAD Model

Description

The M61032FP is a single-chip audio signal processor manufactured by Renesas Electronics America. It is designed for use in various audio applications, including car audio systems, home audio equipment, and portable audio devices. The M61032FP integrates multiple audio processing functions into a single package, providing a compact and cost-effective solution for audio system designers.

Applications:

  • Car audio systems (head units, amplifiers).
  • Home audio equipment (receivers, amplifiers, soundbars).
  • Portable audio devices (MP3 players, CD players).
  • Audio-visual equipment (televisions, DVD players).
  • Communication devices (speakerphones, intercoms).

Features:

  • Built-in Equalizer: Provides adjustable frequency bands for audio equalization.
  • Volume Control: Offers precise volume adjustment with minimal distortion.
  • Tone Control: Includes bass and treble controls for sound shaping.
  • Loudness Compensation: Enhances bass frequencies at low volume levels for improved listening experience.
  • Input Selector: Allows selection from multiple audio input sources.
  • Low Noise and Distortion: Ensures high-quality audio reproduction.
  • I2C Bus Interface: Enables easy control and configuration by a microcontroller.

Benefits:

  • Integrated Solution: Reduces component count and board space.
  • Cost-Effective: Provides a cost-efficient solution for audio processing.
  • High-Quality Audio: Delivers clear and accurate audio reproduction.
  • Flexible Configuration: Allows customization of audio settings to suit specific application requirements.
  • Easy to Use: Simplifies audio system design and implementation.

The M61032FP incorporates various audio processing functions into a single chip. It offers versatile audio adjustments and controls, making it suitable for a wide range of applications. The I2C interface allows for easy integration with microcontrollers, enabling complete system control and customization. Its audio performance characteristics meet requirements for high-fidelity audio reproduction. The combination of features, performance, and ease of use makes the M61032FP a popular choice for audio system designers. It facilitates the implementation of complex audio processing functions with minimal external components. Proper circuit design and component selection are crucial for optimal performance of the M61032FP in any application.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,612 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess