EN
  • EN
  • DE

M38D59GC-558FP

Part No M38D59GC-558FP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829260-M38D59GC-558FP
Ultra Librarian 3D Model Ultra Librarian M38D59GC-558FP CAD Model

Description

The M38D59GC-558FP is an 8-bit single-chip microcomputer from Renesas Electronics America, part of the M16C/60 Series. It is designed to provide a robust and versatile solution for embedded control applications demanding a balance of processing power, integrated peripherals, and low power consumption.

Applications

  • Consumer Electronics: Commonly used in devices such as digital cameras, audio players, and remote controls for control, interface, and signal processing tasks.
  • Office Automation: Integrated into office equipment like printers, scanners, and copiers to manage device control, communication, and user interface functionalities.
  • Industrial Control: Implemented in various industrial control systems for tasks like motor control, sensor monitoring, and basic automation processes.
  • Automotive Applications: Utilized in automotive subsystems for controlling functions such as dashboard displays, lighting, and other auxiliary systems.

Features

  • CPU Core: Employs a M16C/60 Series CPU core that offers improved performance and efficient instruction execution compared to traditional 8-bit architectures.
  • Memory: Includes on-chip ROM/PROM for program storage and RAM for data manipulation. The specific memory capacities vary based on the exact model details.
  • I/O Ports: Provides a substantial number of programmable I/O ports for interfacing with external devices and sensors.
  • Timers: Equipped with multiple timers and counters for generating precise timing signals, PWM waveforms, and event counting.
  • Serial Communication: Features serial communication interfaces like UART, SCI, and SPI for communicating with other devices.
  • A/D Converter: Includes an analog-to-digital (A/D) converter for interfacing with analog sensors and signals.
  • D/A Converter: May include a digital-to-analog (D/A) converter for generating analog control signals.
  • Interrupt Handling: Supports multiple interrupt sources for efficient handling of external events with programmable priority levels.
  • Package: Available in a flat package (FP) suitable for surface mounting on PCBs.

Benefits

  • Enhanced Performance: Delivers higher processing capabilities for demanding embedded control tasks.
  • Versatile: Well-suited for a wide range of applications due to its comprehensive set of integrated peripherals.
  • Compact Design: The flat package enables a compact design, making it suitable for space-constrained applications.
  • Simplified Programming: Supported by various development tools that facilitate programming and debugging processes.
  • Flexible Interfacing: Provides versatile interfacing options for connecting to a wide variety of external devices and sensors.

Additional Details

The M38D59GC-558FP operates within a specified voltage range. For specific voltage requirements, operating temperature, and detailed specifications, including memory sizes, I/O port configurations, and timing characteristics, please consult the Renesas datasheet.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess