EN
  • EN
  • DE

M38588GCSP

Part No M38588GCSP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829252-M38588GCSP
Ultra Librarian 3D Model Ultra Librarian M38588GCSP CAD Model

Description

The M38588GCSP is an 8-bit single-chip microcomputer manufactured by Renesas Electronics America, part of the 740 family. This series is known for its versatility and suitability for a wide range of embedded control applications, offering a balance of performance and cost-effectiveness.

Applications

  • Consumer Electronics: Used in devices such as televisions, audio equipment, and remote controls for function control and user interface management.
  • Office Automation: Employed in office equipment like printers and scanners for controlling paper handling, motor control, and interface functions.
  • Industrial Control: Found in basic industrial control systems for tasks such as motor control, sensor monitoring, and simple automation processes.
  • Automotive Applications: Can be used in automotive subsystems for controlling various functions like lighting, wipers, and other auxiliary systems.

Features

  • CPU Core: Based on a CISC (Complex Instruction Set Computing) architecture, offering a balance of performance and code density.
  • Memory: Includes on-chip ROM/PROM for program storage and RAM for data manipulation. The specific memory sizes depend on the exact model.
  • I/O Ports: Provides multiple programmable I/O ports for interfacing with external devices and sensors.
  • Timers: Equipped with timers and counters for generating precise timing signals and counting events.
  • Serial Communication: Features serial communication interfaces, such as UART or SCI, for communicating with other devices.
  • Interrupt Handling: Supports multiple interrupt sources for efficient handling of external events and asynchronous signals.
  • Package: Available in a shrink plastic (SP) package, suitable for surface mounting on PCBs.

Benefits

  • Cost-Effective: Provides a cost-efficient solution for embedded control applications.
  • Versatile: Suitable for various applications due to its flexible I/O and peripheral options.
  • Compact Design: The shrink plastic package allows for a compact design, making it suitable for space-constrained applications.
  • Easy to Program: Supported by various development tools, making it relatively easy to program and debug.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.

Additional Details

The M38588GCSP operates within a specified voltage range. Detailed specifications, including memory sizes, I/O port configurations, and timing characteristics, are available in the product datasheet provided by Renesas. Consult the datasheet for specific operating conditions and performance characteristics.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5176 $73.0352
4+ $29.9630 $119.8520
6+ $29.0263 $174.1578
9+ $28.0908 $252.8172
11+ $27.1541 $298.6951
15+ $24.3451 $365.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess