EN
  • EN
  • DE

M37546G4-058GP

Part No M37546G4-058GP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829221-M37546G4-058GP
Ultra Librarian 3D Model Ultra Librarian M37546G4-058GP CAD Model

Description

The M37546G4-058GP is a microcontroller unit (MCU) manufactured by Renesas Electronics America. As a product from Renesas, it likely belongs to a family of microcontrollers designed for embedded systems requiring real-time control and efficient processing.

Applications:

  • Automotive Electronics: Used in car audio systems, dashboard controls, and engine management systems.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs), motor controllers, and industrial sensors.
  • Consumer Electronics: Implemented in TVs, DVD players, and home appliances for control and interface functions.
  • Office Automation Equipment: Employed in printers, scanners, and fax machines for device control and data processing.
  • Telecommunications Equipment: Integrated into communication devices for signal processing and control.

Features:

  • High-Performance CPU Core: Offers efficient processing capabilities for real-time control algorithms.
  • Integrated Memory: Includes Flash memory for program storage and RAM for data processing.
  • Peripheral Interfaces: Equipped with UART, SPI, I2C, and timers for communication and control.
  • Analog and Digital Converters: Features ADCs and DACs for interfacing with analog sensors and actuators.
  • Low-Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.

Benefits:

  • Enhanced System Performance: High-speed processing enables quick execution of control algorithms.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components.
  • Increased System Reliability: Robust design ensures stable and dependable operation.
  • Simplified Development: Comprehensive development tools and software libraries accelerate time to market.
  • Extended Battery Life: Low power consumption allows for prolonged operation in portable devices.

The M37546G4-058GP microcontroller integrates essential features for embedded control applications, including versatile communication interfaces, analog and digital conversion capabilities, and a low-power design. Renesas provides comprehensive support, including compilers, debuggers, and example code, to facilitate the rapid development and deployment of systems based on this microcontroller. Its combination of performance and integration makes it a suitable solution for a variety of applications requiring real-time control and efficient processing.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess