The M37540E2FP is a single-chip 4-bit microcontroller manufactured by Renesas Electronics. It is designed for use in a wide range of consumer and industrial applications where cost-effectiveness and low power consumption are critical.
Applications
- Remote controls
- Consumer electronics
- Toys
- Small appliances
- Industrial control systems
Features
- 4-bit CPU core
- On-chip ROM
- On-chip RAM
- I/O ports
- Timer/counter
- Interrupt controller
- Low-voltage operation
Benefits
- Low cost
- Low power consumption
- Small package size
- Easy to use
- Versatile
Technical Specifications:
- CPU: 4-bit
- ROM: Varies depending on specific part number (e.g., 4KB, 8KB)
- RAM: Varies depending on specific part number (e.g., 128 bytes, 256 bytes)
- I/O Ports: Multiple, configurable as input or output
- Timers: At least one timer/counter with programmable prescaler
- Interrupts: Multiple interrupt sources
- Operating Voltage: Typically 2.7V to 5.5V
- Operating Temperature: -20°C to +70°C
- Package: FP (Flat Package)
The M37540E2FP microcontroller is a suitable choice for applications needing simple control logic and low power consumption. Its integrated peripherals reduce the need for external components, resulting in smaller and more cost-effective designs.