EN
  • EN
  • DE

M37531M4-620FP

Part No M37531M4-620FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991418-M37531M4-620FP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M37531M4-620FP CAD Model

Description

The M37531M4-620FP is a single-chip 4-bit CMOS Microcomputer from Renesas Electronics America, part of the 7531 series. This microcontroller is designed for use in a wide range of applications requiring cost-effective and efficient control. It integrates a CPU, memory, and various peripheral functions into a single package.

Applications:

  • Remote controls
  • Small appliances
  • Toys
  • Low-end consumer electronics
  • Security devices

Features:

  • 4-bit CPU
  • Internal ROM (Read-Only Memory) for program storage
  • Internal RAM (Random Access Memory) for data storage
  • I/O Ports for interfacing with external devices
  • Timer/Counter for timing and counting functions
  • Interrupt Function
  • Low-Voltage Operation
  • Watchdog Timer

Benefits:

  • Cost-effective solution for low-end applications
  • Simplified system design due to integrated functions
  • Low power consumption for extended battery life in portable devices
  • Flexibility in interfacing with various external devices through I/O ports
  • Reliable operation due to built-in watchdog timer
  • Efficient use of resources due to optimized architecture

Additional Details:

The M37531M4-620FP provides a simple and efficient solution for applications requiring basic control functions. The integrated ROM provides a secure and reliable storage for program code, while the RAM allows for flexible data storage and manipulation. The I/O ports enable the microcontroller to interface with a variety of external devices, such as sensors, actuators, and displays. The timer/counter can be used for various timing and counting functions, such as PWM generation and event counting. The low-voltage operation makes it suitable for battery-powered applications. The watchdog timer ensures reliable operation by detecting and recovering from software errors. The device is available in a small outline package, making it suitable for space-constrained applications. Renesas provides development tools and support to facilitate the design and implementation of applications for the M37531M4-620FP microcontroller. These microcontrollers are often used in high-volume applications where cost is a critical factor.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Fairchild/ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess