EN
  • EN
  • DE

M34570M4-306FP

Part No M34570M4-306FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992641-M34570M4-306FP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M34570M4-306FP CAD Model

Description

The Renesas Electronics America M34570M4-306FP is a single-chip 8-bit microcontroller designed for a wide range of embedded control applications. This microcontroller integrates a central processing unit (CPU), memory, and various peripheral functions onto a single chip, providing a cost-effective and compact solution for system designers.

Applications

  • Consumer electronics (e.g., remote controls, home appliances)
  • Industrial control systems
  • Automotive applications (e.g., dashboard controls, engine management)
  • Office automation equipment (e.g., printers, copiers)
  • Medical devices

Features

  • 8-bit CPU core
  • On-chip memory (ROM/RAM)
  • Multiple input/output (I/O) ports
  • Timers and counters
  • Serial communication interfaces (e.g., UART, SPI)
  • Analog-to-digital converter (ADC)

Benefits

  • Reduced system cost due to integration of multiple functions
  • Lower power consumption, suitable for battery-powered applications
  • Simplified system design with integrated peripherals
  • Improved system reliability with robust design
  • Flexible programming options

Additional Details

The M34570M4-306FP microcontroller is based on a proven architecture that delivers reliable performance in various operating conditions. Its integrated memory includes both ROM (Read-Only Memory) for storing the program code and RAM (Random-Access Memory) for data storage during runtime. The multiple I/O ports allow the microcontroller to interface with external devices and sensors.

The timers and counters enable precise timing control for various applications, such as motor control and event scheduling. The serial communication interfaces facilitate communication with other devices, such as computers and other microcontrollers. The ADC allows the microcontroller to measure analog signals from sensors, enabling it to monitor and control physical parameters.

The specific features and specifications of the M34570M4-306FP microcontroller, such as the memory size, I/O port configuration, and operating frequency, are detailed in the device datasheet. Designers should consult the datasheet for detailed information on the device's capabilities and limitations. This microcontroller is a versatile and cost-effective solution for a wide range of embedded control applications, offering a balance of performance, integration, and low power consumption.

You May Also Be Interested in

Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess