EN
  • EN
  • DE
  • IT

M30622MEP

Part No M30622MEP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1210355-M30622MEP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M30622MEP CAD Model

Description

The M30622MEP is a microcontroller manufactured by Renesas Electronics America. It belongs to the M16C/62 series and is designed for embedded control applications. This microcontroller offers a balance of processing power, memory, and peripherals, making it suitable for a wide range of industrial and consumer applications.

Applications:

  • Industrial Control Systems: Used in automation and control equipment.
  • Consumer Electronics: Employed in appliances, remote controls, and other consumer devices.
  • Motor Control: Suitable for controlling small motors in various applications.
  • Data Acquisition Systems: Used in systems that collect and process data from sensors.

Features:

  • 16-bit CPU Core: Provides efficient processing for embedded applications.
  • On-Chip Memory: Includes both Flash memory for program storage and RAM for data storage.
  • Timers: Offers multiple timers for timing and control functions.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Allows for analog signal acquisition.
  • I/O Ports: Provides general-purpose input/output pins for interfacing with external devices.

Benefits:

  • Versatile: Suitable for a wide range of embedded control applications.
  • Integrated Peripherals: Reduces the need for external components.
  • Low Power Consumption: Enables energy-efficient operation.
  • Compact Design: Allows for small form-factor designs.
  • Cost-Effective: Offers a good balance of performance and cost.

Additional Details:

The M30622MEP microcontroller features a 16-bit M16C CPU core, which is known for its efficient instruction set and low power consumption. The on-chip Flash memory allows for easy program updates and storage. The microcontroller includes a variety of peripherals, such as timers, serial communication interfaces, and an A/D converter, which reduces the need for external components. The serial interfaces enable communication with other devices, such as sensors, displays, and other microcontrollers. The I/O ports allow for interfacing with external devices. The microcontroller is typically packaged in a QFP (Quad Flat Package) or similar package. Consult the datasheet for precise electrical characteristics, memory map, and programming details.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess